The DF-KL Electronics convert the frequency signal generated by the rotating vane into a numeric flow rate indication displayed on the top line of the LCD display, bargraph indicator proportional to the measuring value on the bottom, and a scalable analog output signal and two limit contacts to continuously monitor the flow values. Two relays with SPDT contacts are included and may be utilized for various control functions. Freely-adjustable switching points, hysteresis, window point, and switch-on/switch-off
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Name | DF-KL - Digital Flowmeter |
| Meter Technology | Paddlewheel |
| Operating Temperature | -10 to 180 F (-23 to 82 C) |
| End Fittings | In-line Threaded |
| Process Media Type | Liquid |