KOBOLD Instruments, Inc. FPS - Insertion Paddle/Bellows Flow Switch for Liquids

Description
Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used wherever reliable control for min. or max. liquid flow is required. The flow switch operates on the paddle-bellows principle. The flowing medium exerts a force on the paddle and thereby actuates a micro switch. The interchangeable paddle, in conjunction with an adjustment screw, allows for a wide variety of switching points and adaptation of the instrument to different pipe sizes. The internals of the instrument are separated from the process by the bellows, making the FPS an excellent choice for dirty media. The FPS-6000 is a special design used with extremely low switching points.
Description
Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used wherever reliable control for min. or max. liquid flow is required. The flow switch operates on the paddle-bellows principle. The flowing medium exerts a force on the paddle and thereby actuates a micro switch. The interchangeable paddle, in conjunction with an adjustment screw, allows for a wide variety of switching points and adaptation of the instrument to different pipe sizes. The internals of the instrument are separated from the process by the bellows, making the FPS an excellent choice for dirty media. The FPS-6000 is a special design used with extremely low switching points.

Suppliers

Company
Product
Description
Supplier Links
FPS - Insertion Paddle/Bellows Flow Switch for Liquids -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
FPS - Insertion Paddle/Bellows Flow Switch for Liquids
FPS - Insertion Paddle/Bellows Flow Switch for Liquids
Product Features Adjustable Switch Point Position-Independent Installation Maximum Pressure 160 PSI/450 PSI Adjustable Switching Point Brass and SS Construction Micro Switch Maximum Media Temperature250°F KOBOLD FPS flow switches are used wherever reliable control for min. or max. liquid flow is required. The flow switch operates on the paddle-bellows principle. The flowing medium exerts a force on the paddle and thereby actuates a micro switch. The interchangeable paddle, in conjunction with an adjustment screw, allows for a wide variety of switching points and adaptation of the instrument to different pipe sizes. The internals of the instrument are separated from the process by the bellows, making the FPS an excellent choice for dirty media. The FPS-6000 is a special design used with extremely low switching points.

Product Features

  • Adjustable Switch Point
  • Position-Independent Installation
  • Maximum Pressure 160 PSI/450 PSI
  • Adjustable Switching Point
  • Brass and SS Construction
  • Micro Switch
  • Maximum Media Temperature250°F

KOBOLD FPS flow switches are used wherever reliable control for min. or max. liquid flow is required. The flow switch operates on the paddle-bellows principle. The flowing medium exerts a force on the paddle and thereby actuates a micro switch. The interchangeable paddle, in conjunction with an adjustment screw, allows for a wide variety of switching points and adaptation of the instrument to different pipe sizes. The internals of the instrument are separated from the process by the bellows, making the FPS an excellent choice for dirty media. The FPS-6000 is a special design used with extremely low switching points.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name FPS - Insertion Paddle/Bellows Flow Switch for Liquids
Meter Technology Paddlewheel
Operating Temperature 0 to 185 F (-18 to 85 C)
Process Media Type Liquid
Operating Pressure 160 to 450 psi (113 to 317 m H2O)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300310 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470P - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 1.00 to 24.00 inch (25.4 to 610 mm)
Mounting In-line
View Details