KOBOLD Instruments, Inc. TME - General Purpose Coriolis Mass Flowmeter

Description
Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART® and Profibus-PA Available The TME series Coriolis mass flowmeter is a very accurate, rugged design built for general purpose mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. Wetted materials (flanges & measuring tubes) are available in 316L stainless steel. The measuring tubes and sensors are protected by a very rugged cast iron housing. The TME series employs a highly effective measuring tube de-coupling system that virtually eliminates errors casued by piping induced vibrations and stresses. This allows the TME series to provide very accurate mass flow measurement in the most demanding applications. The TME series is the clear choice if you seek a flowmeter that will provide years of reliable, worry free operation.
Description
Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART® and Profibus-PA Available The TME series Coriolis mass flowmeter is a very accurate, rugged design built for general purpose mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. Wetted materials (flanges & measuring tubes) are available in 316L stainless steel. The measuring tubes and sensors are protected by a very rugged cast iron housing. The TME series employs a highly effective measuring tube de-coupling system that virtually eliminates errors casued by piping induced vibrations and stresses. This allows the TME series to provide very accurate mass flow measurement in the most demanding applications. The TME series is the clear choice if you seek a flowmeter that will provide years of reliable, worry free operation.

Suppliers

Company
Product
Description
Supplier Links
TME - General Purpose Coriolis Mass Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
TME - General Purpose Coriolis Mass Flowmeter
TME - General Purpose Coriolis Mass Flowmeter
Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements Highly Efficient Heating Jackets Available Optionally HART® and Profibus-PA Available The TME series Coriolis mass flowmeter is a very accurate, rugged design built for general purpose mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. Wetted materials (flanges & measuring tubes) are available in 316L stainless steel. The measuring tubes and sensors are protected by a very rugged cast iron housing. The TME series employs a highly effective measuring tube de-coupling system that virtually eliminates errors casued by piping induced vibrations and stresses. This allows the TME series to provide very accurate mass flow measurement in the most demanding applications. The TME series is the clear choice if you seek a flowmeter that will provide years of reliable, worry free operation.

Product Features

  • 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing
  • Mass Flow Measurement of Liquids and Gases
  • Line Sizes from 1/2 to 3 Inches
  • Highly Immune to Piping Induced Measuring Errors Caused by Vibration
  • Simultaneous Mass Flow, Density, Temperature and Volume Flow Measurements
  • Highly Efficient Heating Jackets Available Optionally
  • HART® and Profibus-PA Available

The TME series Coriolis mass flowmeter is a very accurate, rugged design built for general purpose mass flow measurements of liquids and gases in most chemical, petrochemical, oil & gas applications. Mass flow, density and temperature are simultaneously measured and volumetric flow is computed from these parameters. Wetted materials (flanges & measuring tubes) are available in 316L stainless steel. The measuring tubes and sensors are protected by a very rugged cast iron housing. The TME series employs a highly effective measuring tube de-coupling system that virtually eliminates errors casued by piping induced vibrations and stresses. This allows the TME series to provide very accurate mass flow measurement in the most demanding applications. The TME series is the clear choice if you seek a flowmeter that will provide years of reliable, worry free operation.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name TME - General Purpose Coriolis Mass Flowmeter
Meter Technology Coriolis
Operating Temperature -40 to 212 F (-40 to 100 C)
Process Media Type Liquid; Gas
Operating Pressure 150 to 300 psi (106 to 211 m H2O)
Media Temperature -40 to 356 F (-40 to 180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Process Cooling Water Stick - PCWR075DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details