KOBOLD Instruments, Inc. Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Product Features Aluminum and Stainless Steel Bodies Measures Liquids with Viscosities to 1,000,000 cPs (w/special cut gears) Operating Pressures to 5,800 PSIG (model dependent) Electronic Output Options Include Analog and... | |
| Product Features Economical High Precision ± 0.3% of Flow Advanced Helical-Gear Technology Quiet Operation Viscous Media to 5000 cSt Self-Cleaning KOBOLD's new OME positive displacement flowmeter breaks through the price... | |
| Product Features Flow Range 1.6 to 110 GPH Accurate Measurements for Lubricating Media Economical Brass Construction Accuracy ±1% Reading The KOBOLD DRZ series rotary piston positive displacement flowmeter combines economy... | |
| Product Features Flow Ranges 0.24-11.1 GPH to 0.8-80 GPH Brass or Stainless Steel Bodies Pulse or 4-20 mA Outputs Long-Life Sapphire Axle/Bearing Assembly Compact Design The DPM series flow sensor... | |
| Product Features Suitable for Viscous Liquids Maintains Precision with Viscosity Change Five Material Combinations Available Economically Priced Easy to Maintain Optional Analog Output, Digital Indicating Output Options KOBOLD OVZ flowmeters... | |
| Product Features Viscosities up to 100,000 cSt Accuracy ±0.3% of Flow To 6500 PSIG Max. Pressure Can Detect Flow Direction Handles a Variety of Lubricating Fluids When your metering problem... |