KOBOLD Instruments, Inc. DUK - Compact Ultrasonic Flowmeter

Description
Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature changes The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of low viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic signals. If no flow is present, the run-times of both signals are identical. If the media is flowing, the run-time of the signal against the flow will be longer than the signal with the flow. This run-time difference, determined by a microprocessor, is proportional to the rate of flow.
Datasheet
Description
Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature changes The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of low viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic signals. If no flow is present, the run-times of both signals are identical. If the media is flowing, the run-time of the signal against the flow will be longer than the signal with the flow. This run-time difference, determined by a microprocessor, is proportional to the rate of flow.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DUK - Compact Ultrasonic Flowmeter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
DUK - Compact Ultrasonic Flowmeter
DUK - Compact Ultrasonic Flowmeter
Product Features Suitable for many water-like liquids with max. 1% solids High turndown ratio of 250 to 1 Very small pressure loss Highly Repeatable Measurement independent of density and temperature changes The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of low viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic signals. If no flow is present, the run-times of both signals are identical. If the media is flowing, the run-time of the signal against the flow will be longer than the signal with the flow. This run-time difference, determined by a microprocessor, is proportional to the rate of flow.

Product Features

  • Suitable for many water-like liquids with max. 1% solids
  • High turndown ratio of 250 to 1
  • Very small pressure loss
  • Highly Repeatable
  • Measurement independent of density and temperature changes

The KOBOLD model DUK flowmeters are used for measuring, monitoring, and batching of low viscosity (water-like) fluids. The devices work on the principle of run-time difference. Ultrasonic waves in the media are influenced by the rate of flow. Two sensors mounted opposite one another in the pipeline function simultaneously as transmitter and receiver of ultrasonic signals. If no flow is present, the run-times of both signals are identical. If the media is flowing, the run-time of the signal against the flow will be longer than the signal with the flow. This run-time difference, determined by a microprocessor, is proportional to the rate of flow.

Supplier's Site Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Liquid Flow Meters
Product Name DUK - Compact Ultrasonic Flowmeter
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -4 to 158 F (-20 to 70 C)
Process Media Type Liquid
Operating Pressure 230 psi (162 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93B-B*00 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Additional Variables Measured Temperature; Level
Approvals ATEX; IEC, IECEx, NFPA Code 30 Compliance
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Stainless Steel Flow Meter - G2 Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details