Product Features
Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE
Line Sizes from 2 to 24 Inches
Can Be Supplied for Horizontal or Vertical Piping Runs
Variable Flap Measuring Technique Yields Very Low Head Loss
Excellent Tolerance to Dirty Liquids and Suspended Solids
Optional Setpoint Switches, 4-20 mA with HART® or Profibus-PA
Superior Dampening System for Very Stable Flow Readings
Calibrations for Viscosity and Density Available
The TSK series flowmeter employs a hinged flap (vane) in the flow stream. As the flow rate changes the flap rotates in its fitting. The flap is attached to a mechanical measuring indicator via a dampening mechanism and a process sealing system. The indicator provides visual measurement of system flow. The indicating mechanism can be fitted with optional adjustable setpoint switches, a 4-20 mA transmitter with HART® protocol or Profibus-PA. A wide variety of wetted materials are available including 316L stainless steel, Hastelloy C22, Polypropylene and PTFE making the TSK suitable for a variety of applications measuring aggressive liquids. The flap design leaves very little flow restriction therefore very little pressure drop exists across the flowmeter. The flap design is also very tolerant of dirty liquids and liquids that contain large solids.
Product Features
- Available Materials of Construction Include Stainless Steel, Hastelloy C22, Polypropylene and PTFE
- Line Sizes from 2 to 24 Inches
- Can Be Supplied for Horizontal or Vertical Piping Runs
- Variable Flap Measuring Technique Yields Very Low Head Loss
- Excellent Tolerance to Dirty Liquids and Suspended Solids
- Optional Setpoint Switches, 4-20 mA with HART® or Profibus-PA
- Superior Dampening System for Very Stable Flow Readings
- Calibrations for Viscosity and Density Available
The TSK series flowmeter employs a hinged flap (vane) in the flow stream. As the flow rate changes the flap rotates in its fitting. The flap is attached to a mechanical measuring indicator via a dampening mechanism and a process sealing system. The indicator provides visual measurement of system flow. The indicating mechanism can be fitted with optional adjustable setpoint switches, a 4-20 mA transmitter with HART® protocol or Profibus-PA. A wide variety of wetted materials are available including 316L stainless steel, Hastelloy C22, Polypropylene and PTFE making the TSK suitable for a variety of applications measuring aggressive liquids. The flap design leaves very little flow restriction therefore very little pressure drop exists across the flowmeter. The flap design is also very tolerant of dirty liquids and liquids that contain large solids.