KOBOLD Instruments, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Product Features ±0.25% of Full Scale Accuracy Precision Machined Diaphragm with No Welds or O-ring Seals Pressure Ranges 0-50 through 0-10,000 PSIG All 17-4 PH Stainless Steel Wetted Parts Unique... | |
| Product Features Advanced Thin Film or Piezoresistive Sensing Technology 4-20 mA Output Signal CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction... | |
| Product Features Advanced Thin Film or Piezoresistive Sensing Technology Variety of Output Signals CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction... | |
| Product Features Fully Scalable 4-20 mA Output Accuracy ±0.5% of Full Scale Large, Easy to Read 3-Digit LED Display Ceramic Pressure Sensing System for High Cycle Life The PDA series... | |
| Product Features High Accuracy - ±0.075 % of calibrated span High Rangeability (100 to 1) Continuous, Self-diagnostic Function Remote Configuration Via HART® Standard Local Display - 5-Digit LCD The Kobold... | |
| Product Features Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations One Piece 316L Stainless Steel Sensing... | |
| Product Features Ranges 0-30†Hg Vacuum to 0-7500 PSIG 0.5% or 1.0% of Full Scale Accuracy 4-20 mA, 0-5 VDC or 0-10 VDC Outputs Ceramic Pressure Sensing System for High... | |
| The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or... | |
| The KOBOLD SEN-96 Series pressure transmitters combine the reliability of a solid-state ceramic sensor with a very economical price. These pressure transmitters are available in an accuracy class of ≤ |