KOBOLD Instruments, Inc. Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
| Product Features 316 Stainless Steel or Hastelloy C-22 Wetted Parts, Others on Request Measuring Range to 230 Inches Optional Adjustable Setpoint Switches Optional Stilling Wells for Agitated Tanks Analog Output,... | |
| Product Features 316 Stainless Steel Tube Maximum Pressure to 580 PSIG Maximum Temperature to 390°F Measuring Lengths to 9.8 Ft. Optional Switches, Transmitters and Digital Displays Available Economical Rugged Design... | |
| Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are... | |
| Product Features Measuring Depths to 13 Feet Maximum Pressure to 230 PSIG Maximum Temperature to 250°F Highly Visible Level Indication for Underground Tanks and Pumps Switches and Transmitters Available The... |