Product Features
KOBOLD SV flowmeters and switches work on the well-known float system, but without the use of the open conical measuring tube. Instead the instruments use a cylindrical control tube with a conical groove along its axis. The upper edge of the float indicates the flow on the measuring glass, which is calibrated in GPM or SCFM.
| KOBOLD Instruments, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | SV - Float Type Flowmeters & Switches |
| Meter Technology | Variable Area |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 145 psi (102 m H2O) |
| Media Temperature | 160 to 240 F (71 to 116 C) |
| Meter Type | Volumetric Flow Meter |