Diode Array 1 Pair Common Cathode Schottky 170V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECTIFIER, COMMON CATHODE, 10A, 170V, TO-263AB; Repetitive Peak Reverse Voltage:170V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
DIODE ARR SCHOTT 170V 5A TO263AB
Schottky Diodes & Rectifiers 10A 170V TrenchMOS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | VB10170C-E3/4W-ND | 46W3188 | VB10170C-E3/4W | VB10170C-E3/4W |
| Product Name | Diode Arrays | Schottky Rectifier, Common Cathode, 10A, 170V, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) |
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |