DIODE ARR SCHOTT 100V 3A FLATPAK
DIODE ARR SCHOTT 100V 3A FLATPAK
Diode Array 2 Independent Schottky 100V 3A Surface Mount 8-PowerTDFN
DIODE ARR SCHOTT 100V 3A FLATPAK
Schottky Diodes & Rectifiers 6A 100V TMBS FlatPAK 5x6
SCHOTTKY RECTIFIER, DUAL, 100V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:690mV; Forward SurgeRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-V6K100DUHM3/HDKR-ND | V6K100DUHM3/H | V6K100DUHM3/H | 95AC2554 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 100V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | 8-PowerTDFN | FlatPAK-5x6-8 | FlatPAK | |
| Life Cycle Stage | Active |