Diode Array 1 Pair Common Cathode Schottky 45V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
SCHOTTKY RECTIFIER ARRAY, 10A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER ARRAY, 10A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 5A TO263AB
Schottky Diodes & Rectifiers 10A 45V DUAL TrenchMOS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VBT1045C-E3/8W-ND | 47T9565 | VBT1045C-E3/8W | VBT1045C-E3/8W |
| Product Name | Diode Arrays | Schottky Rectifier Array, 10A, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263AB | D2PAK | D2PAK; D2PAK (TO-263AB) |
| Diode Type | Schottky | |||
| Diode Applications | Rectifier |