Vishay Diode V6P22C-M3/H
Vishay Diode V6P22C-M3/H
Vishay Diode V6P22C-M3/H
DIODE ARRAY SCHOT 200V 3A TO277A
DIODE ARRAY SCHOT 200V 3A TO277A
DIODE ARRAY SCHOT 200V 3A TO277A
DIODE ARR SCHOTT 200V 3A TO277A
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 2190304 | 112-V6P22C-M3/HDKR-ND | V6P22C-M3/H |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS | ||
| Package | TO-277 | TO-277, 3-PowerDFN |