Vishay Intertechnology, Inc. Diode Arrays VB40150C-M3/4W

Description
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VB40150C-M3/4W-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VB40150C-M3/4W-ND
Diode Arrays VB40150C-M3/4W-ND
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VB40150C-M3/4W - 799010-VB40150C-M3/4W - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VB40150C-M3/4W
799010-VB40150C-M3/4W
Diodes, Rectifiers - Arrays - VB40150C-M3/4W 799010-VB40150C-M3/4W
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 799010-VB40150C-M3/4 W Series: TMBS Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 200μA @ 150V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Family Name: VB40150C Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Voltage - Forward (Vf) (Maximum) @ If: 1.36V @ 15A Voltage - DC Reverse (Vr) (Maximum): 150V Alternative Parts (Cross-Reference): STPS30150CG; STPS40170CG; STPS40170CGY-TR; RB238NS150TL; Introduction Date: August 31, 2013 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 799010-VB40150C-M3/4W
Series: TMBS
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 200μA @ 150V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: VB40150C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Voltage - Forward (Vf) (Maximum) @ If: 1.36V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): STPS30150CG; STPS40170CG; STPS40170CGY-TR; RB238NS150TL;
Introduction Date: August 31, 2013
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150V 15A Diode and Rectifier - 286-VB40150C-M3/4W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 15A Diode and Rectifier
286-VB40150C-M3/4W
150V 15A Diode and Rectifier 286-VB40150C-M3/4W
DIODE ARR SCHOT 150V 15A TO263AB Product overview: VB40150C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VB40150C-M3/4W can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 15A TO263AB Product overview: VB40150C-M3/4W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VB40150C-M3/4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VB40150C-M3/4W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VB40150C-M3/4W
Discrete Semiconductor Products - Diodes - Rectifiers VB40150C-M3/4W
DIODE ARR SCHOT 150V 15A TO263AB

DIODE ARR SCHOT 150V 15A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VB40150C-M3/4W
Schottky Diodes & Rectifiers VB40150C-M3/4W
Schottky Diodes & Rectifiers 40A,150V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 40A,150V,TRENCH SKY RECT.

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number VB40150C-M3/4W-ND 799010-VB40150C-M3/4W 286-VB40150C-M3/4W VB40150C-M3/4W VB40150C-M3/4W
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VB40150C-M3/4W 150V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube
Diode Type Schottky; Schottky
VF 1.36 volts 1.36 volts
Unlock Full Specs
to access all available technical data