Vishay Intertechnology, Inc. Schottky 4.3A 60V 277A Diode and Rectifier V8PL6-M3/86A

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V8PL6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PL6-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V8PL6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PL6-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4.3A 60V 277A Diode and Rectifier - 280-V8PL6-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4.3A 60V 277A Diode and Rectifier
280-V8PL6-M3/86A
Schottky 4.3A 60V 277A Diode and Rectifier 280-V8PL6-M3/86A
Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V8PL6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PL6-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 4.3A, 60V V(RRM), Silicon, TO-277A, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMPC, 3 PIN Product overview: V8PL6-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4.3A, 60V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4.3A, 60V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PL6-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-V8PL6-M3/86ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4.3A TO277A

DIODE SCHOTTKY 60V 4.3A TO277A

Buy Now Datasheet
Single Diodes - 112-V8PL6-M3/86ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Diode Schottky 60V 4.3A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Single Diodes - 112-V8PL6-M3/86ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 4.3A TO277A

DIODE SCHOTTKY 60V 4.3A TO277A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1338148-V8PL6-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1338148-V8PL6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1338148-V8PL6-M3/86A
Win Source Part Number: 1338148-V8PL6-M3/86A Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Series: eSMP®, TMBS® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Technology: Schottky Current - Average Rectified (Io): 4.3A Current - Reverse Leakage @ Vr: 2.4 mA @ 60 V Operating Temperature - Junction: -40°C ~ 150°C Mounting Type: Surface Mount Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: V8PL6 Voltage - DC Reverse (Vr) (Max): 60 V Voltage - Forward (Vf) (Max) @ If: 580 mV @ 8 A

Win Source Part Number: 1338148-V8PL6-M3/86A
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Technology: Schottky
Current - Average Rectified (Io): 4.3A
Current - Reverse Leakage @ Vr: 2.4 mA @ 60 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: V8PL6
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 8 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V8PL6-M3/86A
Schottky Diodes & Rectifiers V8PL6-M3/86A
Schottky Diodes & Rectifiers 8A, 60V,TRENCH SKY RECT.

Schottky Diodes & Rectifiers 8A, 60V,TRENCH SKY RECT.

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V8PL6-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V8PL6-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers V8PL6-M3/86A
DIODE SCHOTTKY 60V 4.3A TO277A

DIODE SCHOTTKY 60V 4.3A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-V8PL6-M3/86A 112-V8PL6-M3/86ACT-ND 1338148-V8PL6-M3/86A V8PL6-M3/86A V8PL6-M3/86A
Product Name Schottky 4.3A 60V 277A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data