Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 20A 200V Trench Stky Rectifier
DIODE ARR SCHOT 200V 10A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | VB20202G-M3/4W-ND | VB20202G-M3/4W | VB20202G-M3/4W |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |