Diode Schottky 45V 4.3A Surface Mount TO-277A (SMPC)
DIODE SCHOTTKY 45V 4.3A TO277A
Schottky Diodes & Rectifiers 8A, 45V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | V8P45-M3/87A-ND | V8P45-M3/87A | V8P45-M3/87A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |