Diode Schottky 120V 8A Surface Mount DO-221BC (SMPA)
Diode Schottky 120V 8A Surface Mount DO-221BC (SMPA)
Diode Schottky 120V 8A Surface Mount DO-221BC (SMPA)
Schottky Diodes & Rectifiers If 8A Vrrm 120V Ifsm 100A
DIODE SCHOTTKY 120V 8A DO221BC
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | V8PA12-M3/IGITR-ND | V8PA12-M3/I | V8PA12-M3/I |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |