Diode Array 2 Independent Schottky 100V 3A Surface Mount 8-PowerTDFN
DIODE ARR SCHOTT 100V 3A FLATPAK
Schottky Diodes & Rectifiers 6A 100V TMBS FlatPAK 5x6
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | V6K100DU-M3/I-ND | V6K100DU-M3/I | V6K100DU-M3/I |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |