Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOT 150V 15A TO263AB
Schottky Diodes & Rectifiers 40A,150V,TRENCH SKY RECT.
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | VB40150C-M3/8W-ND | VB40150C-M3/8W | VB40150C-M3/8W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |