Diode Array 2 Independent Schottky 45V 3A Surface Mount 8-PowerTDFN
Schottky Diodes & Rectifiers 6A 45V TMBS FlatPAK 5x6
SCHOTTKY RECTIFIER, DUAL, 45V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes
DIODE ARR SCHOTT 45V 3A FLATPAK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | V6KM45DU-M3/H-ND | V6KM45DU-M3/H | 95AC2551 | V6KM45DU-M3/H |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | 8-PowerTDFN | FlatPAK-5x6-8 | FlatPAK | |
| Rectifier Configuration / Technology | Schottky | |||
| RoHS Compliant | RoHS |