Vishay Intertechnology, Inc. Single Diodes VBT1080S-E3/8W

Description
Diode Schottky 80V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 80V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VBT1080S-E3/8W-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VBT1080S-E3/8W-ND
Single Diodes VBT1080S-E3/8W-ND
Diode Schottky 80V 10A Surface Mount TO-263AB (D²PAK)

Diode Schottky 80V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1349890-VBT1080S-E3/8W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1349890-VBT1080S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1349890-VBT1080S-E3/8W
Win Source Part Number: 1349890-VBT1080S-E3/ 8W Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 800 Technology: Schottky Current - Average Rectified (Io): 10A Current - Reverse Leakage @ Vr: 600 µA @ 80 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263AB (D2PAK) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: VBT1080 Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 810 mV @ 10 A

Win Source Part Number: 1349890-VBT1080S-E3/8W
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 800
Technology: Schottky
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 600 µA @ 80 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: VBT1080
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 810 mV @ 10 A

Buy Now Datasheet
Schottky 80V 10A Diode and Rectifier - 280-VBT1080S-E3/8W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 10A Diode and Rectifier
280-VBT1080S-E3/8W
Schottky 80V 10A Diode and Rectifier 280-VBT1080S-E3/8W
DIODE SCHOTTKY 80V 10A TO263AB Product overview: VBT1080S-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT1080S-E3/8W can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 10A TO263AB Product overview: VBT1080S-E3/8W from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VBT1080S-E3/8W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VBT1080S-E3/8W
Schottky Diodes & Rectifiers VBT1080S-E3/8W
Schottky Diodes & Rectifiers 10A,80V,Trench

Schottky Diodes & Rectifiers 10A,80V,Trench

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VBT1080S-E3/8W - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VBT1080S-E3/8W
Discrete Semiconductor Products - Diodes - Rectifiers VBT1080S-E3/8W
DIODE SCHOTTKY 80V 10A TO263AB

DIODE SCHOTTKY 80V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VBT1080S-E3/8W-ND 1349890-VBT1080S-E3/8W 280-VBT1080S-E3/8W VBT1080S-E3/8W VBT1080S-E3/8W
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 80V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-1PS79SB30ZTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky Diodes & Rectifiers - BAT 17-07 E6327 - VAST STOCK CO., LIMITED
Specs
Package SOT-143
View Details
2 suppliers