DIODE SCHOTTKY 100V 8A DO221BC
DIODE SCHOTTKY 100V 8A DO221BC
Diode Schottky 100V 8A Surface Mount DO-221BC (SMPA)
Win Source Part Number: 1103705-V8PA10HM3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101, eSMP®, TMBS®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 14,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 760 mV @ 8 A
Current - Reverse Leakage @ Vr: 800 µA @ 100 V
Capacitance @ Vr, F: 850pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 150°C
Package / Case: DO-221BC, SMA Flat Leads Exposed Pad
Supplier Device Package: DO-221BC (SMPA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-V8PA10HM3/IDKR,1
Base Product Number: V8PA10
Diode Schottky 100V 8A 2-Pin SMPA T/R Automotive AEC-Q101 Product overview: V8PA10HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V8PA10HM3/I can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 8A DO221BC
Schottky Diodes & Rectifiers If 8A Vrrm 100V AEC-Q101 Qualified
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 112-V8PA10HM3/IDKR-ND | 1103705-V8PA10HM3/I | 280-V8PA10HM3/I | V8PA10HM3/I | V8PA10HM3/I |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Automotive Schottky 100V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |