Diode Array 2 Independent Schottky 120V 3A Surface Mount 8-PowerTDFN
Schottky Diodes & Rectifiers 6A 120V TMBS FlatPAK 5x6
DIODE ARR SCHOTT 120V 3A FLATPAK
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | V6KM120DU-M3/I-ND | V6KM120DU-M3/I | V6KM120DU-M3/I |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) |