Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 45V 10A TO263AB
SCHOTTKY RECTIFIER ARRAY, 20A, TO-263AB; Diode Case Style:TO-263AB; Diode Configuration:Dual Common Cathode; Diode Type:Schottky; Forward Current If(AV):20A; Forward Surge Current Ifsm Max:160A; Forward Voltage VF Max:580mV RoHS Compliant: Yes
SCHOTTKY RECTIFIER ARRAY, 20A, TO-263AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263AB; No. of Pins:3Pins; Forward Voltage Max:580mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 20A 45V DUAL TrenchMOS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes |
| Product Number | VBT2045C-E3/8W-ND | VBT2045C-E3/8W | 47T9567 | 48T2207 | VBT2045C-E3/8W |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier Array, 20A, To-263Ab; Diode Case Style Vishay | Schottky Rectifier Array, 20A, To-263Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | Common Catode | Common Catode | ||
| Tj | -40 to 150 C (-40 to 302 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | TO-263AB | TO-263AB | D2PAK; D2PAK (TO-263AB) |
| Life Cycle Stage | Active | ||||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts |