Vishay Precision Group Diode Arrays V6KM45DUHM3/H

Description
Diode Array 2 Independent Schottky 45V 3A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 45V 3A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V6KM45DUHM3/H-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
V6KM45DUHM3/H-ND
Diode Arrays V6KM45DUHM3/H-ND
Diode Array 2 Independent Schottky 45V 3A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 3A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V6KM45DUHM3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V6KM45DUHM3/H
Discrete Semiconductor Products - Diodes - Rectifiers V6KM45DUHM3/H
DIODE ARR SCHOTT 45V 3A FLATPAK

DIODE ARR SCHOTT 45V 3A FLATPAK

Supplier's Site
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2552 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2552
Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2552
SCHOTTKY RECTIFIER, DUAL, 45V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, DUAL, 45V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:610mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V6KM45DUHM3/H
Schottky Diodes & Rectifiers V6KM45DUHM3/H
Schottky Diodes & Rectifiers 6A 45V TMBS FlatPAK 5x6

Schottky Diodes & Rectifiers 6A 45V TMBS FlatPAK 5x6

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number V6KM45DUHM3/H-ND V6KM45DUHM3/H 95AC2552 V6KM45DUHM3/H
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, Dual, 45V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay Schottky Diodes & Rectifiers
Tj -40 to 175 C (-40 to 347 F)
Package 8-PowerTDFN FlatPAK FlatPAK-5x6-8
Life Cycle Stage Active
VF 0.6100 volts 0.6100 volts
Unlock Full Specs
to access all available technical data