Vishay Intertechnology, Inc. Diode Arrays V6KL45DU-M3/H

Description
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - V6KL45DU-M3/HGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V6KL45DU-M3/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - V6KL45DU-M3/HGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 45V 6A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
V6KL45DU-M3/H
Schottky Diodes & Rectifiers V6KL45DU-M3/H
Schottky Diodes & Rectifiers 45V 3A dual TMBS FlatPAK 5 x 6

Schottky Diodes & Rectifiers 45V 3A dual TMBS FlatPAK 5 x 6

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - V6KL45DU-M3/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
V6KL45DU-M3/H
Discrete Semiconductor Products - Diodes - Rectifiers V6KL45DU-M3/H
DIODE ARR SCHOTT 45V 6A FLATPAK

DIODE ARR SCHOTT 45V 6A FLATPAK

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number V6KL45DU-M3/HGIDKR-ND V6KL45DU-M3/H V6KL45DU-M3/H
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
High-speed switching diode - BAS16VY/ZLH - Nexperia B.V.
Specs
Diode Applications Switching
View Details
3 suppliers