Diode Array 2 Independent Schottky 120V 3A Surface Mount 8-PowerTDFN
Schottky Diodes & Rectifiers 6A 120V TMBS FlatPAK 5x6
DIODE ARR SCHOTT 120V 3A FLATPAK
SCHOTTKY RECTIFIER, DUAL, 120V, FLATPAK; Repetitive Reverse Voltage Vrrm Max:120V; Forward Current If(AV):6A; Diode Configuration:Dual Isolated; Diode Case Style:FlatPAK; No. of Pins:8Pins; Forward Voltage VF Max:820mV; Forward SurgeRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | V6KM120DUHM3/H-ND | V6KM120DUHM3/H | V6KM120DUHM3/H | 95AC2550 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 120V, Flatpak; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | 8-PowerTDFN | FlatPAK-5x6-8 | FlatPAK | |
| Life Cycle Stage | Active |