Acme Chip Technology Co., Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 110 120 130 140 150 160 169 170 171 172 173 174 175 176 177 178 179 180 181 187
Product Name Notes
DIODE ARR SCHOT 100V 10A TO263AC
DIODE ARR SCHOT 170V 10A TO263AC
DIODE ARR SCHOT 200V 10A TO263AC
DIODE ARR SCHOTT 45V 10A TO263AC
DIODE ARR SCHOTT 60V 10A TO263AC
DIODE SCHOTTKY 100V 1A DO219AB
DIODE SCHOTTKY 100V 20A TO220-3
DIODE SCHOTTKY 120V 1A DO219AB
DIODE SCHOTTKY 120V 1A MICROSMP
DIODE SCHOTTKY 120V 20A TO220-3
DIODE SCHOTTKY 150V 1A DO219AB
DIODE SCHOTTKY 150V 20A TO220-3
DIODE SCHOTTKY 200V 1A MICROSMP
DIODE SCHOTTKY 45V 1A DO219AB
DIODE SCHOTTKY 45V 20A SMPD
DIODE SCHOTTKY 60V 1A DO219AB
VARISTOR 1.2KV 10KA DISC 20MM
VARISTOR 100V 10KA DISC 20MM
VARISTOR 100V 6.5KA DISC 20MM
VARISTOR 120V 6.5KA DISC 20MM
VARISTOR 150V 6.5KA DISC 20MM
VARISTOR 180V 1.2KA DISC 7MM
VARISTOR 180V 1.2KA RADIAL BOX
VARISTOR 180V 100A SOD83A AXIAL
VARISTOR 180V 10KA DISC 20MM
VARISTOR 180V 2.5KA DISC 10MM
VARISTOR 180V 250A 2SMD NO LEAD
VARISTOR 180V 4.5KA DISC 14MM
VARISTOR 180V 4.5KA RADIAL BOX
VARISTOR 180V 400A DISC 10MM
VARISTOR 180V 400A DISC 5MM
VARISTOR 180V 6.5KA DISC 20MM
VARISTOR 18V 100A DISC 5MM
VARISTOR 18V 1KA DISC 14MM
VARISTOR 18V 1KA RADIAL BOX
VARISTOR 18V 250A DISC 7MM
VARISTOR 18V 250A RADIAL BOX
VARISTOR 18V 2KA DISC 20MM
VARISTOR 18V 30A 1206
VARISTOR 18V 40A SOD83A AXIAL
VARISTOR 18V 500A DISC 10MM
VARISTOR 18V 5KA DISC 20MM
VARISTOR 18V 8KA DISC 20MM
VARISTOR 1KV 10KA DISC 20MM
VARISTOR 200V 250A 2SMD NO LEAD
VARISTOR 205V 1.2KA RADIAL BOX
VARISTOR 205V 10KA DISC 20MM
VARISTOR 205V 4.5KA RADIAL BOX
VARISTOR 205V 400A DISC 5MM
VARISTOR 205V 6.5KA RADIAL BOX
VARISTOR 220V 10KA DISC 20MM
VARISTOR 22V 5KA DISC 20MM
VARISTOR 240V 10KA DISC 20MM
VARISTOR 25V 0603
VARISTOR 25V 0805
VARISTOR 25V 120A 0805
VARISTOR 25V 150A 1206
VARISTOR 25V 1KA 1812
VARISTOR 25V 20A 0402
VARISTOR 25V 30A 0603
VARISTOR 25V 30A 1206
VARISTOR 25V 40A 0805
VARISTOR 25V 500A 1210
VARISTOR 266V 10KA DISC 20MM
VARISTOR 27.5V 1206
VARISTOR 27.5V 1210
VARISTOR 27.5V 1812
VARISTOR 27.5V 2220
VARISTOR 270V 1.2KA DISC 7MM
VARISTOR 270V 10KA DISC 20MM
VARISTOR 270V 2.5KA DISC 10MM
VARISTOR 270V 3.5KA DISC 10MM
VARISTOR 275V 1.2KA 2SMD JLEAD
VARISTOR 27V 5KA DISC 20MM
VARISTOR 27V 8KA DISC 20MM
VARISTOR 282V 25KA DISC 32MM
VARISTOR 282V 40KA DISC 40MM
VARISTOR 282V 40KA SQUARE 34MM
VARISTOR 2SMD JLEAD
VARISTOR 3.3KV 70KA DISC 60MM
VARISTOR 30V 30A 1206
VARISTOR 314V 25KA DISC 32MM
VARISTOR 314V 40KA DISC 40MM
VARISTOR 314V 40KA SQUARE 34MM
VARISTOR 33V 5KA DISC 20MM
VARISTOR 33V 8KA DISC 20MM
VARISTOR 360V 10KA DISC 20MM
VARISTOR 36V 5KA DISC 20MM
VARISTOR 36V 8KA DISC 20MM
VARISTOR 390V 10KA DISC 20MM
VARISTOR 430V 10KA DISC 20MM
VARISTOR 470V 10KA DISC 20MM
VARISTOR 47V 5KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR 56V 5KA DISC 20MM
VARISTOR 620V 10KA DISC 20MM
VARISTOR 680V 10KA DISC 20MM
VARISTOR 68V 8KA DISC 20MM
VARISTOR 715V 10KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
VARISTOR 820V 10KA DISC 20MM
VARISTOR 82V 6.5KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM

<< Prev Next >>