Bourns, Inc. Circuit Protection - TVS - Diodes SMAJ14CA-QH

Description
Win Source Part Number: 1301452-SMAJ14CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMAJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMAJ14
Request a Quote Datasheet
Description
Win Source Part Number: 1301452-SMAJ14CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMAJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMAJ14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301452-SMAJ14CA-QH - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301452-SMAJ14CA-QH
Circuit Protection - TVS - Diodes 1301452-SMAJ14CA-QH
Win Source Part Number: 1301452-SMAJ14CA-QH Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMAJ-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 4,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 17.2A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Base Product Number: SMAJ14

Win Source Part Number: 1301452-SMAJ14CA-QH
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMAJ-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 4,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 17.2A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Base Product Number: SMAJ14

Buy Now Datasheet
Singapore
TVS Protection Diode
144-SMAJ14CA-QH
TVS Protection Diode 144-SMAJ14CA-QH
TVS DIODE 14VWM 23.2VC SMA Product overview: SMAJ14CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-QH can be used for catalog matching and distributor lookup.

TVS DIODE 14VWM 23.2VC SMA Product overview: SMAJ14CA-QH from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14CA-QH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ14CA-QH - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ14CA-QH
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ14CA-QH
TVS DIODE 14VWM 23.2VC SMA

TVS DIODE 14VWM 23.2VC SMA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301452-SMAJ14CA-QH 144-SMAJ14CA-QH SMAJ14CA-QH
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data