Safety Glasses USA Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| Bifocal Strength "+2.00" is currently on backorder. Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These... | |
| ESS Advancer V-12 2- Lens Version w/SpeedSleeve & Hard Case Experience the future of military eye protection. The ESS Advancer V-12 goggle introduces revolutionary and patented technology never before found... | |
| ESS CDI Sunglasses This lightweight high-impact sunglass is the first of its class. Available in five colors, the CDI's extra-thick polycarbonate lenses can be easily interchanged for quick adaptation to... | |
| ESS Profile NVG Goggles Desert Tan With Stealth Sleeve ESS's flagship goggle, the patented Profile NVG is the only compact military/tactical goggle system with no compromises. Created with direction from... | |
| ESS Profile NVG Goggles Foliage Green With Stealth Sleeve ESS's flagship goggle, the patented Profile NVG is the only compact military/tactical goggle system with no compromises. Created with direction from... | |
| Features: "Cheaters" style with integral diopters for vision assistance. Larger lens for more complete wrap around protection. Precise placement of inserts allows for distortion-free forward vision and increased safety. Enhanced... | |
| Features: Contemporary wraparound style with sleek bayonet temples with rubber non-slip grips. Soft rubber nosepiece for added comfort. 7 base lens comes standard with anti-scratch hard coating and is 99.9%... | |
| Features: ESS Tear-Off Lens Covers are thin, optically-clear films that stack on the outside of the goggle lens. Tear-Offs can be quickly removed, one at a time, to instantly restore... | |
| Features: Foam Shield lining provides a comfortable, snug fit with the added dust and debris protection of a goggle. Elastic head strap provides an adjustable, secure fit. Double Duty temples... | |
| Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adjustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9%... | |
| Features: Lenses with built in bifocals. Standard Anti-Fog coating. Adustable temple lengths. Three lens angles for a custom fit. Soft universal-fit nose bridge. High impact polycarbonate lens that blocks 99.9%... | |
| Features: Lightweight nylon frame with wrap around lenses provide a wide angle for unobstructed viewing. Foam band across the brow for improved protection and comfort. An anti-fog abrasion resistant lens... | |
| Features: Lightweight nylon frame with wrap around lenses provide a wide angle for unobstructed viewing. Impact resistant polycarbonate lenses provide 99.9%UV protection. Incorporates the features of the Purebred model utilizing... | |
| Features: Lightweight, nylon frame with ratcheting temples and patented elemental deflectors. For superior protection and hours of comfort in extreme working conditions. A leash is included to ensure a secure... | |
| Features: Medium Size LEXA Splash GoggleGear weighs just 1.8 oz. The patented ellipsoidal LEXA lens extends the viewing range further, even peripherally. Not bulky like other goggles, Splash GoggleGear has... | |
| Features: This low profile goggle was inspired by the Army Rangers for multi-operational deployment. Durable Ultra Foam rubber-based rim seals your eyes from foreign objects and particles. Ballistic, anti-fog lenses... | |
| Genesis Bifocal Safety Glasses offer the best in comfort, protection and style as well as an extensive range of five magnification strengths. These bifocal safety glasses are an excellent choice... | |
| Guard-Dogs XJ2 Safety Glasses with Clear Anti-Fog Lens Features: Dual Lens Frame: Adaptable For a Wide Range of Rx Wearers Removable Collar: Seals Eye Region From Airborne Particles Can Be... | |
| Jackson Revolution Goggle RX Insert Prescription lens insert for Jackson Revolution Goggle. Take the insert to your local optometrist and have them install your Rx lenses into the insert. Then... | |
| Moon Dawg eyewear proves that safety can look cool. Protect your eyes AND your image. This surf-inspired design combines wide temples, rectangular lenses, and tortoise and black frames for a... | |
| NSN# 4240-01-510-7844 Features: Already in use by Military Special Operations Units and Tactical Law Enforcement, the ultra tough, patented SG-1 V-Cut was designed to meet any situation. Slots allow for... | |
| NSN# 4240-01-510-7864 Fashion plays with function in this powerful design. Features: The eyewear of choice for the Navy SEALS, the Romer II can withstand just about anything and still not... | |
| Uvex FitLogic Bifocal Safety Glasses with Black/Silver Frame and Clear Lens The Uvex FitLogic is the first safety eyewear that adjusts to fit any face comfortably. Using groundbreaking design and... | |
| Alpha military goggle has passed the stringent US Army ballistics testing, so this goggle can take a beating while providing unparalleled protection. The goggle comes with 2 polycarbonate lenses; anti-fog... | |
| An updated version of our extremely popular Foamerz, these wrap around sunglasses are available in smoked, clear or amber anti-fog polycarbonate lenses. Closed cell foam allows ventilation while providing a... | |
| AOSafety Lexa are Made in USA. Features: Revolutionary lens design closely follows facial contours. Its' refined, sleek design is totally unobtrusive - virtually invisible to wearers. No distracting sideshields to... | |
| Based upon the extremely popular Jackson Nemesis, the Nemesis Rx features lenses with built-in bifocals. The bifocals are placed low in the lens so they won't interfere with your normal... | |
| Bifocal safety glasses have become a big market, and users are asking for more choices in frame styles. Elvex is responding with our third generation bifocal safety glasses. Features: The... | |
| Bifocal strength "+2.00" is currently on backorder. Features: The Encon Veratti 2000 Bifocal Safety Readers is a lightweight stylish safety glasses that provides built-in bifocals. Now you don't have to... | |
| Blue visor shield for Bolle Atom goggle. Combine with the Bolle Atom Goggle for full-face protection. Goggles sold separately. | |
| Changing outdoor light conditions doesn't require changing eyewear anymore. SmartLens does all the changing automatically. The lens is "UV reactive", so it responds to the amount of Ultraviolet (UV) light... | |
| Crews 2230R Indirect Ventilation Goggles feature indirect hooded vents for liquid splash protection. Comfortable elastic strap. Goggle fits over most prescription eyewear. ANSI Z87.1 Certified. Features: Indirect Ventilation Exclusive Duramass... | |
| Diopter strengths +1.00, +1.75 and +2.00 are currently on backorder. One of the first lines of pink safety glasses designed for women in the workforce. Protective Industrial Products is joining... | |
| Don't be left in the dark anymore. AOSafety Light Vision eyewear has LED lights mounted on each temple to provide hands-free task lighting. The LED systems provide ultra-bright beams and... | |
| Dust GoggleGear seals out particulates, and is comfortable for all day use. Features: The polyurethane foam is easily cleaned, and is self-extinguishing. Lens provides a wider view of the work... | |
| ESS's flagship goggle, the patented Profile NVG is the only compact military/tactical goggle system with no compromises. Created with direction from elite U.S. Special Forces groups, it has all the... | |
| For those who need reading glasses, it's easy to lose sight of even the simplest tasks, and that can lead to costly downtime or accidents. Features: Crews Tomahawk magnifiers provide... | |
| FUEL 2 is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA... | |
| FUEL is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. | |
| Get maximum style and protection at minimum cost with Crews new trend-setting safety glasses. Features: The super-lightweight CK2® provides near total eye orbital seal. Flexible bayonet temples gel temple sleeves. | |
| Get maximum style and protection at minimum cost with Crews® new trend-setting safety glasses. Features: The super-lightweight CK2® provides near total eye orbital seal. Flexible bayonet temples gel temple sleeves. | |
| Go extreme with this ANSI Z87+ approved ultimate convertible sunglass. A second frame front with clear lenses, removable foam and detachable strap provides 8 different combinations for the price of... | |
| Guardian Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage. Features: Fits over frames up to... | |
| Guardian M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use. Features: Fits over frames... | |
| Guardian Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features:... | |
| GuardianPro Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features:... | |
| GuardianPro® Large Safety Glasses are especially suited for today's traditional Rx frames. The large design is sleek and secure and allows for maximum coverage. Features: Fits over frames up to... | |
| GuardianPro® M/L Safety Glasses provide maximum protection during particularly vigorous activities. The superlative vented design allows for maximum fog resistance and is well-suited for outdoor use. Features: Fits over frames... | |
| GuardianPro® Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features:... | |
| Here's a safety spectacle with all the functionality, all the style and a value price, with 6 new bifocal reader options to chose from. Lexa readers feature full functionality. Adjustable... | |
| Improve your odds with this eyewear that is both convertible and interchangeable, making it ideal for use on and off the road. Two sets of removable foam are included for... | |
| New lightweight safety spectacle that re-invents traditional visitor spectacles. The most price conscious safety eyewear innovation to hit the safety/industrial market. Features: Flexible bayonet temple design for a comfortable fit... | |
| New lightweight safety spectacle that re-invents traditional visitor spectacles. The most price conscious safety eyewear innovation to hit the safety/industrial market. Features: Flexible bayonet temple design for a comfortable fit... | |
| New women's safety glasses from AOSafety. Sized and styled specifically for women. Features: Teal color, half frame design Lightweight for full shift comfort Clear anti-fog lens Compliance: Meets ANSI Z87.1... | |
| New women's safety glasses from AOSafety. Sized and styled specifically for women. Features: Teal color, half frame design Lightweight for full shift comfort Gray anti-fog lens Compliance: Meets ANSI Z87.1... | |
| New women's safety glasses from AOSafety. Sized and styled specifically for women. Features: Teal color, half frame design Lightweight for full shift comfort Indoor/Outdoor Mirror lens Compliance: Meets ANSI Z87.1... | |
| One of the first lines of safety eyewear designed for women in the workforce. Protective Industrial Products is joining the fight against Breast Cancer by donating a portion of the... | |
| Perfect for individuals who work above their heads or upside down and need to look up for near vision as well as down. Occupational lenses are perfect for construction workers,... | |
| Protecting your eyes will no longer be a challenge with the new Encon Safety Eyewear. The Veratti 429 combines a trendy style and an incredible fit. Features: Compact, ultra-lightweight frame... | |
| PURSUE SUPERIORITY with this ANSI Z87.1-2003+ eyewear made of black, military grade nylon frame. The Prowler offers maximum versatility with removable temples and goggle strap for quick conversion and side... | |
| Pyramex DV30 Digital Vision Eyewear improves visual accuracy by using yellow lenses to preserve most color recognition while improving depth perception and contrast. The high definition lenses block 65% of... | |
| Radians Flora Finder glasses are a helpful tool for field scouts and researchers, gardeners, or anyone who is interested in identifying plant stress in its early stages. Based on NASA... | |
| Radians' next generation of eye protection has arrived in the form of these sleek, lightweight, full-framed specs. The ultra- modern style is available in black or mocha frame colors. Bayonet... | |
| Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary... | |
| Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses. Features: RX-200 uses two base six lenses, in a... | |
| Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses. Features: RX-200 uses two base six lenses, in a... | |
| Sleek, popular styling with an economical price. Features: Sleek, sporty style with soft touch temples. Lightweight construction for extra comfort. Single wrap-around lens provides excellent protection. Lens Color: Amber -... | |
| Sleek, popular styling with an economical price. Features: Sleek, sporty style with soft touch temples. Lightweight construction for extra comfort. Single wrap-around lens provides excellent protection. Lens Color: Clear -... | |
| Sleek, popular styling with an economical price. Features: Sleek, sporty style with soft touch temples. Lightweight construction for extra comfort. Single wrap-around lens provides excellent protection. Lens Color: Smoke -... | |
| Solitaire Ultra blends the stylings of both the Sport and Fashion lines. Features: Fits Rx frames not exceeding 5 1/2"w x 2"h (141mm x 52mm) Lenses block 100% of harmful... | |
| Solitaire Ultra blends the stylings of both the Sport and the Fashion lines. Features: Fits Rx frames not exceeding 5 1/4"w x 1 1/2"h (134mm x 41mm) Lenses block 100%... | |
| Solitaire Ultra blends the stylings of both the Sport and the Fashion lines. Features: Fits Rx frames not exceeding 5 3/8"w x 1 7/8"h (138mm x 50mm) Lenses block 100%... | |
| Sporty design at an affordable price. Features: Sporty wrap-around look and modern design. Adjustable ratchet temple for a custom fit and extra comfort. Soft grip temples for a secure fit. | |
| The Jackson Nemesis Safety Glasses with Black Frame and Smoke Mirror Lens combines a modern sporty style with amazing comfort and rugged durability. Jackson Nemesis Safety Glasses are some of... | |
| The AOSafety Nuvo Reader features a classic look with the added comfort of a soft nosepiece. Integral sideshields for excellent side protection. Padded Brow-Bar offers cushion forehead protection. Bifocals are... | |
| The Bravo military ballistic goggle is a low-profile, fully-ventilated, flexible frame which combines comfort and versatility without compromising style. The matte-black rubber construction molds perfectly to the face: ideal for... | |
| The Defender has great wrap styling and is extremely comfortable and light weight. The frame is made of TR90 Grilamid which is a nylon material, making the Defender frames extremely... | |
| The DEWALT Concealer goggle is a dual mold goggle that provides protection from dust and debris. Features: DEWALT ToughCoat hard coated lens provides tough protection against scratches DEWALT XtraClear anti-fog... | |
| The DeWalt Contractor Pro offers a tough, lightweight, wraparound design that looks great and provides the protection and comfort you demand. Features: Rubber-tipped temples for a secure, comfortable fit. Distortion... | |
| The DEWALT Dominator - Modern styling meets high impact protection. Features: Rubber tipped temples provide a non-slip comfortable fit Full frame with larger lens provides excellent coverage Integrated rubber nosepiece... | |
| The DeWalt Protector's streamlined design is perfect protective wear for both men and women. Features: Rubber tipped temples provide a secure, comfortable fit. Distortion free lens provides fatigue free use. | |
| The DeWalt Radius was designed with tough jobs in mind. The 10-base-curve of the lens provides outstanding eye coverage for protection from fly debris and bright light. The straight back... | |
| The economy model of the Striketeam Series, the Striketeam WF™ has all the great performance and safety features of the other models, without the bells and whistles. ESS Speed-Clips™ make... | |
| The Fashion frames are designed to enhance the look of style-conscious individuals while they enhance their vision. Features: Fits Rx frames not exceeding 4 7/8"w x 1 1/4"h (127mm x... | |
| The Fashion frames are designed to enhance the look of style-conscious individuals while they enhance their vision. Features: Fits Rx frames not exceeding 5"w x 1 1/2"h (131mm x 40mm)... | |
| The G80 is Encon's first cross-over eyewear allowing users to move from safety glasses to safety goggles as situations arise. Its comfortable design allows for long wear with two padding... | |
| The Gunner merges fashion with functionality by combining the most desired aspects and features of any eyewear available. The wrap-around Grilamid TR90 frame can be worn either with smooth temples... | |
| The ideal solution for structural firefighters who understand the need to have primary eye protection for extrications and forcible entry work. The ESS X-tricator™ can be stored in a pocket... | |
| The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range... | |
| The NFPA-compliant Innerzone 3™ features a wrap-around strap that secures to the helmet with two Velcro tabs. Patented ESS Speed-Clip™ strap system makes strap adjustment quick and easy. Recommended for... | |
| The Pyramex Ztek Reader is a comfortable safety glass that allows the user to read in hazardous environments without switching out glasses. Ztek Bifocal Features: Economical wrap around single lens... | |
| The Recon's sleek frame design offers an excellent combination of coverage from flying projectiles, filtration of harmful UV rays, and a smooth, sporty look. Features: 2.2mm polycarbonate high-impact lenses. Lenses... | |
| The Renegade has unique styling and convertible function that sets it apart from the other eyewear in it's class. The Renegade has photochromic lenses that start out clear (V.L.T. 83%)... | |
| The Revision Sawfly: proven to be the top performing impact eyewear system available. Designed for fit, function and comfort, this unmatched level of protection is specifically designed for the military. | |
| The same great style as the original Dewalt Renovator, but 10% smaller. Great for narrow or thinner face profiles where the original Dewalt Renovator would be too wide. Features: The... | |
| The Scarlet is a sunglass built specifically for women riders who want it all....style and function in one. The black, lightweight frame is lined with foam to reduce wind blasts. | |
| The Scarlet is a sunglass built specifically for women riders who want it all....style and function in one. The lenses are anti-fog to ensure visual clarity at all times. On... | |
| The Sport line offers a more rugged, scratch resistant, matte black frame. Features: Fits Rx frames not exceeding 5 3/8"w x 1 5/8"h (139mm x 42mm) Lenses block 100% of... | |
| The Sport line offers a more rugged, scratch resistant, matte black frame. Features: Fits Rx frames not exceeding 5"w x 1 1/4"h (131mm x 35mm) Lenses block 100% of harmful... | |
| The stylish Ambush provides high impact protection to meet and exceed ANSI Z87 + standards. The black, nylon frame wraps around the face providing extra protection while the removable, closed... | |
| The Trident is one unique sunglass, not only with its styling but also in its functions. This eyewear comes with a polarized smoked lens plus 2 additional lenses (clear & | |
| The Uvex Stealth, one of the most popular goggles on the market, has expanded to include reading magnifier lenses. The first of its kind, the Uvex Stealth Reader Goggle offers... | |
| The Ventilator offers toughness and a comfortable fit with a wraparound frame. Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs... | |
| The Veratti V6 is a progressive design that has very unique styling. Features: Single wrap-around Lens with superior peripheral vision Sleek, linear temple design with excellent ventilation Soft nose piece... | |
| These new sleek and sporty style glasses are designed for safety and comfort and are sure to become a favorite with your employees. Features: Lightweight construction and soft touch temples. | |
| These safety reading glasses offer a stylish, ergonomic GS7 nylon frame combined with sleek 7 base polycarbonate lenses for the ultimate in protection and style. Soft rubber nose pad with... | |
| Unventilated for complete splash, dust and fumes protection. ASMC's unique anti-fog coating has been scientifically formulated and eliminates lens fogging in 99% of workplace applications. Features: Unventilated Protects against dust,... | |
| Whether you're on or off duty, Hellfly Ballistic Safety Glasses offer essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass... | |
| Whether you're on or off duty, the Hellfly Ballistic Sunglass offers essential protection from unexpected fragments and environmental elements. Exceeding stringent impact resistance requirements and optical tests, the Hellfly Sunglass... | |
| With a fit optimized specifically for women, the Veratti LS7 features an elegant pink or purple translucent color frame. The wrap-around design, the defined browguard and the high impact polycarbonate... | |
| With a larger frame, thicker lenses and a whole lot more attitude, this is the ultimate sunglass for those who live life to the max. Featuring the same interchangeable lens... | |
| Features: 28mm wide reading magnifier provides wearer with enough lens to view work Molded bridge design fits most wearers Thin, flexible temples provide secure fit without pinching Rimless design for... | |
| Features: 6-base lens with 180 degree distortion-free viewing and superior optical clarity High impact lens Optimal fit and comfort with latex-free PVC frame and adjustable strap 99.99% UVA/UVB light absorption... | |
| Features: Anti-Fog lens Indirect vent Superior impact & chemical splash protection Cylindrical shaped lens offers greater range of visibility .060 polycarbonate lens Compliance: Meets ANSI Z87.1+ Impact Standard | |
| Features: Anti-Fog Lens Precision cut spherical lens for distortion free protection. Distinctive, ultra-contemporary styling. Adjustable temples with four settings for a precise fit. Ribbed, non-slip clear rubber nosepiece for all... | |
| Features: Anti-Scratch and Anti-Fog Lens Equalizer technology removes moisture from between the front and back lenses while balancing the inner goggle temperature and pressure with the outside environment to eliminate... | |
| Features: Anti-Scratch and Anti-Fog Lens High impact double polycarbonate lens Optimal fit and comfort with TPR frame Indirect, lower vents Low profile design Adjustable strap Equalizer technology removes moisture from... | |
| Features: Classic look of a dual-lens. Tough Polycarbonate Lenses Absorb 99.9% of UV. Integral side shields provide excellent profile protection. Brow bar provides protection from above and cushion on impact. | |
| Features: Close fitting high contour (8 base) dual lens for improved eye protection with distortion free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens... | |
| Features: Close fitting high contour (8 base) dual lens for improved eye protection with distortion free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate lens Non-slip rubber... | |
| Features: Close fitting, high contour (8 base) dual lens for improved eye protection with distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.0mm polycarbonate lens Optimal... | |
| Features: Close fitting, high contour (8 base) dual lens for improved eye protection with distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.0mm polycarbonate lens Rubber... | |
| Features: Close fitting, high contour (8 base) dual lens for improved eye protection with distortion-free viewing and superior optical quality Anti-Scratch Lens High impact 2.0mm polycarbonate lens Optimal fit and... | |
| Features: Close fitting, high contour (8 base) dual lens for improved eye protection with distortion-free viewing and superior optical quality Anti-Scratch Lens High impact 2.0mm polycarbonate lens Rubber temple tips... | |
| Features: Close fitting, high contour (9 base) dual lens with for improved eye protection with distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens... | |
| Features: Combines fashion, fit and function Adjustable rubber nose piece Hard coated polycarbonate lens offers 99% UV protection and scratch resistance 8 base curve with dual lens Compliance: Meets the... | |
| Features: Comfortable spatula temples with soft tips. Universal-fit nose bridge. Distinctive contemporary look. 10-base curved lens for optimum coverage and side protection. Both the temples and the nose bridge flex... | |
| Features: Contemporary wraparound style with sleek bayonet temples with rubber non-slip grips. Soft rubber nosepiece for added comfort. 7 base lens comes standard with anti-scratch hard coating and is 99.9%... | |
| Features: Contemporary, combination gun metal finish frame and stylish chrome temples. One piece 8 base lens provides 99.9% ultraviolet protection. Built-in hinge stops helps prevent scratching of lens. Brow cushion,... | |
| Features: Curved Coverage. Athletic Style. Brushed nickel frame. Anti-Fog sport-styled lens add adrenaline to the Metaliks™ eyewear line. Formable, rubber tipped temples and a soft nosebridge to complement the wrapped... | |
| Features: Curved Coverage. Athletic Style. Brushed nickel frame. Formable, rubber tipped temples and a soft nosebridge to complement the wrapped protection. Lens Color: Indoor/Outdoor - Provides comfortable transition in and... | |
| Features: Cushioned, non-slip rubber temple pads for superior comfort. Magnification diopter is molded into the polycarbonate lens. Lightweight nylon frame. High tech vented rubber nosepiece. Ratcheting temples. Blocks 99.9% UV... | |
| Features: Dielectric, non-conductive frame High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit,... | |
| Features: Dielectric, non-conductive frame High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame... | |
| Features: Dual injected rubber in the frame. Adjustable temples to provide dual comfort. Cushioned brow protection. Polycarbonate lens. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection... | |
| Features: Dual injected rubber in the frame. Adjustable temples to provide dual comfort. Cushioned brow protection. Polycarbonate lens. 99.9% UV protection. Lens Color: Indoor/Outdoor - Provides comfortable transition in and... | |
| Features: Dual injected rubber in the frame. Adjustable temples to provide dual comfort. Cushioned brow protection. Polycarbonate lens. 99.9% UV protection. Lens Color: Silver Mirror - Mirror coating over Gray... | |
| Features: Dual injected rubber in the frame. Adjustable temples to provide dual comfort. Cushioned brow protection. Polycarbonate lens. 99.9% UV protection. Lens Color: Smoke - Provides protection from glare and... | |
| Features: Dual lens design Polycarbonate cup sideshields Spatula temples Treated with our exclusive Duramass® scratch-resistant coating Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets... | |
| Features: Ergonomically correct, ophthalmic quality classic style frame in attractive metallic finishes. Provides 99.9% ultraviolet protection. Distinctive brow bar for stability and style. Soft, self-adjusting slip resistant silicone nose pad... | |
| Features: Flexible frame Fixed front Shade 5.0 Compliance: Meets ANSI Z87.1+ standards *NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for... | |
| Features: Frameless ultra-lightweight design - 33% lighter weight than Nemesis. No-brow design increases upward and peripheral vision. Slip-stop temples designed to prevent slipping and sliding when hot. Compact profile accommodates... | |
| Features: Full wraparound, rugged frame design fits securely to provide excellent protection. Rubber tipped temples with belt ribs keeps glass securely in place. Soft, rubber nosepiece provides maximum all day... | |
| Features: Fully recyclable rimless polycarbonate frame with no metal parts. High contour (9 base) dual lens with 180 degree distortion free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens... | |
| Features: Fully recyclable rimless polycarbonate frame with no metal parts. High contour (9 base) dual lens with 180 degree distortion free viewing and superior optical quality Anti-Scratch Lens High impact... | |
| Features: Hands-free direct lighting replaces clunky work lights. Anti-fog coating keeps vision clear in tight spaces. Ultra-bright, adjustable LED's. Long battery life, batteries included. Comfortable, rubber temples and nose pads. | |
| Features: High contour (10 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact polycarbonate lens Dielectric, non-conductive frame Optimal fit, ultra-lightweight... | |
| Features: High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Upper brow protection Anti-Scratch and Anti-Fog Lens High impact 2.4mm polycarbonate lens Outstanding side... | |
| Features: High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Upper brow protection Anti-Scratch Lens High impact 2.4mm polycarbonate lens Outstanding side shield protection... | |
| Features: High contour (11 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.3mm polycarbonate lens Dielectric, non-conductive frame Optimal fit... | |
| Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Nickel-free metal non-conductive frame providing extensive eye coverage Anti-Scratch and Anti-Fog Lens High impact... | |
| Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Nickel-free metal non-conductive frame providing extensive eye coverage Anti-Scratch Lens High impact 2.2mm polycarbonate... | |
| Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Ultra lightweight half frame provides extensive eye coverage Anti-Scratch and Anti-Fog Lens High impact... | |
| Features: High contour (8 base) dual lens with 180 degree distortion-free viewing and superior optical quality Ultra lightweight half frame provides extensive eye coverage Anti-Scratch Lens High impact 2.2mm polycarbonate... | |
| Features: High contour (8 base) lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact polycarbonate lens Optimal fit and comfort with patented non-pressure... | |
| Features: High contour (8 base) lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch Lens High impact polycarbonate lens Optimal fit and comfort with patented non-pressure co-molded temples... | |
| Features: High contour (9 base) single piece lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit and comfort... | |
| Features: High contour (9 base) single piece lens with 180 degree distortion-free viewing and superior optical quality High impact 2.2mm polycarbonate lens Optimal fit and comfort with patented non-pressure co-molded... | |
| Features: High-class design Frameless construction One piece 7 base curve Hard coated lens offers 99% UV protection and scratch resistance Pivoting nosepiece made from soft PVC for universal fit Compliance:... | |
| Features: Ideal for dust and impact protection Separate, soft, pliable plastic nosepiece for comfortable seal Dust and Impact Goggle .060 polycarbonate lens Compliance: ANSI Z87.1-2003-2003-2003 certified. | |
| Features: Indirect ventilation. .060" Polycarbonate lens Separate, soft, pliable plastic nosepiece. Frame designed with pantascopic angle to improve work area visibility and assist bifocal wearers. Patented ventilation increases airflow, while... | |
| Features: Indirect ventilation Ideal for chemical splash protection Fits over prescription eyewear Separate, soft, pliable nosepiece Pantascopic design visibility .060 polycarbonate lens Compliance: Meets ANSI Z87.1+ Impact Standard | |
| Features: Interchangeable strap and temple design along with foam insert make this the perfect eye safety protection product for almost any activity Rubberized eye seal provides exceptional protection against dust... | |
| Features: Legendary Smith & Wesson name insures worker acceptance. Quality frame and stylish ergonomically contoured temples. Sure grip rubber temple inserts for a secure fit and bold fashion look. Shatter-resistant... | |
| Features: Lightweight "retro-style" design provides the latest fashion statement Wide temple design provides structural integrity and stability Cut to shape lenses prevent image distortion Dual lenses with an 8-base curve... | |
| Features: Lightweight hydrated nylon frame front provides extensive eye coverage High contour (8 base) dual lens with distortion free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact... | |
| Features: Lightweight hydrated nylon frame front provides extensive eye coverage High contour (8 base) dual lens with distortion free viewing and superior optical quality Anti-Scratch Lens High impact 2.2mm polycarbonate... | |
| Features: Magnification diopter is molded into lens Rubber tipped temples provide a secure fit Soft, rubber nosepiece provides all day comfort Lightweight design provides a comfortable fit Polycarbonate lens provides... | |
| Features: Magnification diopter is molded into the polycarbonate lens. Handgrip pattern on temple is ergonomically positioned for a secure grip. Soft, rubber nosepiece for non-slip comfort. Rubber tipped temples with... | |
| Features: One-piece polycarbonate front with adjustable temples. Wrap-around protection. Sleek, lightweight and comfortable. Lens Color: Amber - Best for enhancing contrast and light in low light applications; not recommended for... | |
| Features: One-piece polycarbonate front with adjustable temples. Wrap-around protection. Sleek, lightweight and comfortable. Lens Color: Blue Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color... | |
| Features: One-piece polycarbonate front with adjustable temples. Wrap-around protection. Sleek, lightweight and comfortable. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1-2003 and... | |
| Features: One-piece polycarbonate front with adjustable temples. Wrap-around protection. Sleek, lightweight and comfortable. Lens Color: Indoor/Outdoor Mirror - Provides comfortable transition in and out of direct sunlight; reduces glare; good... | |
| Features: One-piece polycarbonate front with adjustable temples. Wrap-around protection. Sleek, lightweight and comfortable. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation... | |
| Features: Optimal fit and comfort with adjustable nylon temples 2.00 mm High-impact polycarbonate lens Anti-Scratch and Anti-Fog Lens Single piece lens with distortion-free viewing for superior optical quality 99.99% UVA/UVB... | |
| Features: Optimal fit and comfort with adjustable nylon temples 2.00 mm High-impact polycarbonate lens Anti-Scratch Lens Single piece lens with distortion-free viewing for superior optical quality 99.99% UVA/UVB light absorption... | |
| Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Brown... | |
| Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear... | |
| Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Indoor/Outdoor... | |
| Features: Precision cut spherical lens for distortion free protection. Distinctive, ultra-contemporary styling. Adjustable temples with four settings for a precise fit. Ribbed, non-slip clear rubber nosepiece for all day comfort. | |
| Features: Pyramex V2 Readers feature a curved dual-lens design that provides full side protection. Adjustable length temples for custom fit. Nose buds secure the glass and prevent slipping. Strategic placement... | |
| Features: Ribbed, non-slip rubber nose cushion and contoured temple tips provide a precise fit and all day comfort. Hinge stops to help prevent scratched lenses. Lightweight, weighs less than an... | |
| Features: Shade 5 Lens Available in diopter strengths +1.50, +2.00 and +2.50 Stylish, ergonomic GS7 nylon frame combined with sleek 7 base polycarbonate lenses for the ultimate in protection and... | |
| Features: Single piece lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact polycarbonate lens Optimal fit and comfort Adjustable pivoting strap and PVC... | |
| Features: Sleek European inspired styling Soft DuoForm molded nosebridge and temple tips for all day comfort Universal fit design, available with anti-fog lenses Tough durable polycarbonate lens absorbs 99.9% UV... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Blue Mirror - Mirror... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Clear - General purpose... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Indoor/Outdoor - Provides comfortable... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Silver - Mirror coating... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Smoke - Provides protection... | |
| Features: Sleek wraparound frame, no sideshield distortion. Durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog Polycarbonate lens. 99.9% protection from UVA/UVB/UVC rays. Lens Color: Yellow - Best for... | |
| Features: Sleek, universal fit design Three hot new metallic colors, with microfiber bag and lanyard Flared accents, and soft temple tips and nosebridge High impact polycarbonate lenses absorb 99.9% UV... | |
| Features: Smith & Wesson Mini Magnum features a smaller frame for children and young adults. Precision cut spherical lens for distortion free protection. Distinctive, ultra-contemporary styling. Adjustable temples with four... | |
| Features: Smith & Wesson Mini Magnum features a smaller frame for children and young adults. Precision cut spherical lens for increased distortion-free peripheral protection. Adjustable temples with four settings for... | |
| Features: Steamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Clear - General purpose with impact protection... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Amber - Best for enhancing contrast and... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Clear - General purpose with impact protection... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Indoor/Outdoor - Provides comfortable transition in and... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Shade 3.0 - Protects against harmful UV... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Shade 5.0 - Protects against harmful UV... | |
| Features: Streamlined, sunglass styling Extreme lightweight design High performance polycarbonate lens Flex point temples for comfort and stability 99.9% UV Protection Lens Color: Smoke Mirror - Mirror coating over Gray... | |
| Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate... | |
| Features: Stylized frames feature a cutting edge design that's ideal for work and play Soft rubber nose pads for superior comfort and fit Sport grip temples eliminates slippage Dual lenses... | |
| Features: Temples adjust in four different lengths, and also have Panascopic angle adjustment for perfect fit. Lenses have integrated side shields. U.S. and foreign patents pending. Lens Color: Clear -... | |
| Features: Temples adjust in four different lengths, and also have Panascopic angle adjustment for perfect fit. Lenses have integrated side shields. U.S. and foreign patents pending. Lens Color: Gray -... | |
| Features: The DEWALT Renovator has dual mold rubber temples that provide a comfortable non-slip fit. Lightweight frame offers maximum all-day comfort. Polycarbonate lens provides impact resistance. Protects against 99.9% harmful... | |
| Features: The Encon Veratti 2000 Bifocal Safety Readers is a lightweight stylish safety glasses that provides built-in bifocals. Now you don't have to remove your safety glasses to read! Frameless... | |
| Features: The Engineer® is constructed from a nickel-silver alloy. The lower half of the lens is magnified. Spatula temples are constructed of a brass alloy for easy adjustment. The nose... | |
| Features: The ESS Flyby offers durable nylon frames and 2.2mm polycarbonate high-impact lenses, providing broad coverage, comfort, safety, and sporty style. 100% UVA/UVB protection. Large fit. Includes protective soft case... | |
| Features: The GRP features a glare reducing Polarized lens that provides 99.9% UV protection. Rubber-Tipped temples keeps glasses securely in place. Soft, Rubber Nosepiece provides all-day comfort. Includes Neck Cord... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Amber - Best for enhancing... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Blue Mirror - Mirror coating... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Clear - General purpose with... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Gray - Provides protection from... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Indoor/Outdoor - Provides comfortable transition... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Silver Mirror - Mirror coating... | |
| Features: The NASCAR GT features a weightless racy design with a frameless, translucent wrap-around lens. Soft rubber temple tips and hard coated lens. Lens Color: Vermillion - Enhances detail and... | |
| Features: The Radians Chief can be worn over prescription glasses. Close fitting design with integrally molded brow guard and deep sideshields provides all around protection. Traditional looking safety glasses offering... | |
| Features: The Reinforcer provides an ergonomically-positi on handgrip pattern on the temple for a secure grip. Soft, rubber nosepiece for non-slip comfort. Cushioned rubber temple pads provide superior comfort & | |
| Features: The same one-piece wrap-around design as Excalibur® safety glasses with the added flair of a durable, lightweight nickel-silver frame available in either black or gold tone. As with the... | |
| Features: The seven-base spherical lens gives you increased peripheral distortion-free protection. The straight back bayonet design temples help eliminate mastoid bone pressure. Ribbed, nonslip rubber nosepad also increases wearer comfort. | |
| Features: The stylish new Checklite® offers our exclusive Duramass scratch-resistant lens coating and spatula temples. Choose from a selection of lens options and designer colors to get the look you... | |
| Features: These bifocal safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples. Scratch resistant hard coat and anti-fog polycarbonate lens. 99.9% protection from... | |
| Features: This smoke grey plastic frame features a 48mm lens size with a polycarbonate lens and wire cup sideshields. Wire-reinforced temples for adjustability. Lens Color: Clear - General purpose with... | |
| Features: This smoke grey plastic frame features a 48mm lens size with a polycarbonate lens and wire cup sideshields. Wire-reinforced temples for adjustability. Lens Color: Shade 3.0 - Protects against... | |
| Features: This stylish frame features 52mm round lenses and the tortoise shell look of expensive frames. Adjustable nosepiece features a two-piece PVC nose pad. The frame is manufactured using a... | |
| Features: Ultra low profile design Fits under hard hats and helmets Anti-Scratch and Anti-Fog Lens High contour lens with 180 degree distortion-free viewing and superior optical quality High impact 3.0... | |
| Features: Ultra-Cool and ultra-lightweight polycarbonate frames ensure worker acceptance. Wraparound design fits snugly for total optical protection. Features a 9.75-base spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color:... | |
| Features: ViewMaster provides enhanced and reduced eye fatigue in an ANSI Z87.1 compliant polarized lens. The streamlined classic frame made of durable GS7 Nylon has a striking metallic gray finish... | |
| Features: VisiClear anti-fog, anti-scratch, anti-static coating is standard on all lenses. Expanded visual field. Cross Vent technology keeps air flowing in and moisture or chemical splashes out. Polycarbonate lens provides... | |
| Features: With goggle soul in a sunglass body, this No Tears modular eyewear system provides incredible wind, sun, glare and debris protection. Shatterproof Selenite polycarbonate can withstand anything that bounces... | |
| Features: Wraparound aerodynamic sporty styling. Side tapered lens provides extra protection against sun and harmful objects. Soft rubber nosepiece and temples. Lens offers 99% UV Protection. Lens Color: Amber -... | |
| Features: Wraparound aerodynamic sporty styling. Side tapered lens provides extra protection against sun and harmful objects. Soft rubber nosepiece and temples. Lens offers 99% UV Protection. Lens Color: Clear -... | |
| Features: Wraparound aerodynamic sporty styling. Side tapered lens provides extra protection against sun and harmful objects. Soft rubber nosepiece and temples. Lens offers 99% UV Protection. Lens Color: Indoor/Outdoor -... | |
| Features: Wraparound aerodynamic sporty styling. Side tapered lens provides extra protection against sun and harmful objects. Soft rubber nosepiece and temples. Lens offers 99% UV Protection. Lens Color: Smoke -... | |
| Onix Plus Reader Features: Newly designed adjustable nosepiece provides 3 different angles, allowing the user to find the most comfortable fit. Outer flip lens is ideal for use around welding... | |
| The Shield Features: Full face protection which detaches from goggle Dark Green, curved faceshield conforms to shape of face offering better protection Polycarbonate shield for long lasting protection, compact size... | |
| WA-600 Cutting Goggles Features: Shade 5 Lens Rigid deep frame goggles 170-G Adjust-O-Lok headgear Compliance: Meets ANSI Z87.1+ standards *NOTE - Welding Safety Glasses and Goggles using Shade 5 filters... | |
| Wildcat Shade 3 Features: Extreme performance vision protection, material does not melt, drip, or ignite at 350˚F for five minutes Dual anti-fog lenses Lightweight and comfortable goggle ideal for any... | |
| Wildcat Shade 5 Features: Extreme performance vision protection, material does not melt, drip, or ignite at 350˚F for five minutes Dual anti-fog lenses Lightweight and comfortable goggle ideal for any... | |
| WR-600 Cutting Goggles Features: Rigid frame Fits over prescription glasses Adjustable elastic strap Shade 5.0 Lens Compliance: Meets ANSI Z87.1+ standards. *NOTE - Welding Safety Glasses and Goggles using Shade... | |
| XSG Readers Features: Flame resistant foam padding forms seal to keep out dust and airborne particles. Interchangeable temple/strap included with each pair. Strap has Quick Fit retainer for easy on/off. | |
| Zorge Features: +2.00 Diopter Strength Sleek wraparound frame No side shield distortion Durable lightweight nylon temples Scratch resistant hard coat polycarbonate lens 99.9% protection from UVA/UVB/UVC rays. Polarized Smoke Bifocal... | |
| The Wiley-X XL-1 Includes the following: Smoke Lenses (XLS) Clear Lenses (XLC) Zipper Top Nylon Case (TS-235) Elastic Strap (XLE) Cleaning Cloth (A425) XL-1 Features: System Converts From Ballistic Eyewear... |
| Next >> |