Safety Glasses USA ERB supERB Safety Glasses with Smoke Frame and Silver Mirror 16505

Description
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 requirements.
Description
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 requirements.

Suppliers

Company
Product
Description
Supplier Links
ERB supERB Safety Glasses with Smoke Frame and Silver Mirror - 16505 - Safety Glasses USA
Three Rivers, MI, USA
ERB supERB Safety Glasses with Smoke Frame and Silver Mirror
16505
ERB supERB Safety Glasses with Smoke Frame and Silver Mirror 16505
Features: Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance. Wrap around design and lens shape fits snugly for total optical protection. Features a one piece spherical polycarbonate lens. Lens offers 99% UV protection. Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1-2003 requirements.
    Features:
  • Stylish design and high-gloss finish will ensure worker enthusiasm and acceptance.
  • Wrap around design and lens shape fits snugly for total optical protection.
  • Features a one piece spherical polycarbonate lens.
  • Lens offers 99% UV protection.

Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets ANSI Z87.1-2003 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 16505
Product Name ERB supERB Safety Glasses with Smoke Frame and Silver Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Arctic Elite Spectacles, Indoor/Outdoor Mirror - 10059671 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction
View Details
Specs
Type Goggles
Application Laser Protection
View Details