Safety Glasses USA Bobster Bravo Ballistic Goggle with Black Frame and Clear BBRA101

Description
The Bravo military ballistic goggle is a low-profile, fully-ventilated, flexible frame which combines comfort and versatility without compromising style. The matte-black rubber construction molds perfectly to the face: ideal for under-the-helmet wear. Interchangeable anti-fog, polycarbonate lenses (smoked, clear and high-definition yellow) ensure protection and maximum vision in any conditions. Includes MOLLE case, reflective sleeve, cleaning cloth; RX insert sold separately. Included Accessories: 3 Sets of Lenses (Anti-Fog Smoked, Anti-Fog Clear & Anti-Fog Yellow) Fire Retardant Anti-Reflective Sleeve Microfiber Cleaning Cloth MOLLE Carry Case Compliance: ANSI Z87.1-2003 +, MCEPS/ Military Ballistics Impact Standards, CE EN166(B)
Description
The Bravo military ballistic goggle is a low-profile, fully-ventilated, flexible frame which combines comfort and versatility without compromising style. The matte-black rubber construction molds perfectly to the face: ideal for under-the-helmet wear. Interchangeable anti-fog, polycarbonate lenses (smoked, clear and high-definition yellow) ensure protection and maximum vision in any conditions. Includes MOLLE case, reflective sleeve, cleaning cloth; RX insert sold separately. Included Accessories: 3 Sets of Lenses (Anti-Fog Smoked, Anti-Fog Clear & Anti-Fog Yellow) Fire Retardant Anti-Reflective Sleeve Microfiber Cleaning Cloth MOLLE Carry Case Compliance: ANSI Z87.1-2003 +, MCEPS/ Military Ballistics Impact Standards, CE EN166(B)

Suppliers

Company
Product
Description
Supplier Links
Bobster Bravo Ballistic Goggle with Black Frame and Clear - BBRA101 - Safety Glasses USA
Three Rivers, MI, USA
Bobster Bravo Ballistic Goggle with Black Frame and Clear
BBRA101
Bobster Bravo Ballistic Goggle with Black Frame and Clear BBRA101
The Bravo military ballistic goggle is a low-profile, fully-ventilated, flexible frame which combines comfort and versatility without compromising style. The matte-black rubber construction molds perfectly to the face: ideal for under-the-helmet wear. Interchangeable anti-fog, polycarbonate lenses (smoked, clear and high-definition yellow) ensure protection and maximum vision in any conditions. Includes MOLLE case, reflective sleeve, cleaning cloth; RX insert sold separately. Included Accessories: 3 Sets of Lenses (Anti-Fog Smoked, Anti-Fog Clear & Anti-Fog Yellow) Fire Retardant Anti-Reflective Sleeve Microfiber Cleaning Cloth MOLLE Carry Case Compliance: ANSI Z87.1-2003 +, MCEPS/ Military Ballistics Impact Standards, CE EN166(B)

The Bravo military ballistic goggle is a low-profile, fully-ventilated, flexible frame which combines comfort and versatility without compromising style. The matte-black rubber construction molds perfectly to the face: ideal for under-the-helmet wear. Interchangeable anti-fog, polycarbonate lenses (smoked, clear and high-definition yellow) ensure protection and maximum vision in any conditions. Includes MOLLE case, reflective sleeve, cleaning cloth; RX insert sold separately.

    Included Accessories:
  • 3 Sets of Lenses (Anti-Fog Smoked, Anti-Fog Clear & Anti-Fog Yellow)
  • Fire Retardant Anti-Reflective Sleeve
  • Microfiber Cleaning Cloth
  • MOLLE Carry Case

Compliance: ANSI Z87.1-2003 +, MCEPS/ Military Ballistics Impact Standards, CE EN166(B)

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BBRA101
Product Name Bobster Bravo Ballistic Goggle with Black Frame and Clear
Unlock Full Specs
to access all available technical data

Similar Products

New Yorker Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details