Safety Glasses USA Wiley-X XL-1 Sunglasses with Grey Light Adjusting Lens and 297

Description
Features: With goggle soul in a sunglass body, this No Tears modular eyewear system provides incredible wind, sun, glare and debris protection. Shatterproof Selenite polycarbonate can withstand anything that bounces up off the road. Advanced technology ensures a perfect fit with durable Ultra FoamTM sealing the eye's from the elements. Includes: Zipper Top Nylon Case Elastic Strap Cleaning Cloth Lens Color: LA (Light Adjusting) Neutral Slate Lenses: Provide maximum glare protection without distorting colors. Ideal for most activities where bright sun and glare is a major factor. Luminous transmittance in the faded state = 85%. Luminous transmittance in the darkened state = 17%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.
Description
Features: With goggle soul in a sunglass body, this No Tears modular eyewear system provides incredible wind, sun, glare and debris protection. Shatterproof Selenite polycarbonate can withstand anything that bounces up off the road. Advanced technology ensures a perfect fit with durable Ultra FoamTM sealing the eye's from the elements. Includes: Zipper Top Nylon Case Elastic Strap Cleaning Cloth Lens Color: LA (Light Adjusting) Neutral Slate Lenses: Provide maximum glare protection without distorting colors. Ideal for most activities where bright sun and glare is a major factor. Luminous transmittance in the faded state = 85%. Luminous transmittance in the darkened state = 17%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Suppliers

Company
Product
Description
Supplier Links
Wiley-X XL-1 Sunglasses with Grey Light Adjusting Lens and - 297 - Safety Glasses USA
Three Rivers, MI, USA
Wiley-X XL-1 Sunglasses with Grey Light Adjusting Lens and
297
Wiley-X XL-1 Sunglasses with Grey Light Adjusting Lens and 297
Features: With goggle soul in a sunglass body, this No Tears modular eyewear system provides incredible wind, sun, glare and debris protection. Shatterproof Selenite polycarbonate can withstand anything that bounces up off the road. Advanced technology ensures a perfect fit with durable Ultra FoamTM sealing the eye's from the elements. Includes: Zipper Top Nylon Case Elastic Strap Cleaning Cloth Lens Color: LA (Light Adjusting) Neutral Slate Lenses: Provide maximum glare protection without distorting colors. Ideal for most activities where bright sun and glare is a major factor. Luminous transmittance in the faded state = 85%. Luminous transmittance in the darkened state = 17%. Compliance: ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.
    Features:
  • With goggle soul in a sunglass body, this No Tears modular eyewear system provides incredible wind, sun, glare and debris protection.
  • Shatterproof Selenite polycarbonate can withstand anything that bounces up off the road.
  • Advanced technology ensures a perfect fit with durable Ultra FoamTM sealing the eye's from the elements.
    Includes:
  • Zipper Top Nylon Case
  • Elastic Strap
  • Cleaning Cloth
    Lens Color:
  • LA (Light Adjusting) Neutral Slate Lenses: Provide maximum glare protection without distorting colors. Ideal for most activities where bright sun and glare is a major factor. Luminous transmittance in the faded state = 85%. Luminous transmittance in the darkened state = 17%.

Compliance:
ANSI Z87.1 and CE certified. Meets the Military's MIL-PRF-31013 Ballistic Standard.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 297
Product Name Wiley-X XL-1 Sunglasses with Grey Light Adjusting Lens and
Unlock Full Specs
to access all available technical data

Similar Products