Safety Glasses USA Bolle Spirit Safety Glasses with Matte Black Frame and Clear 253-ST-40075

Description
Features: Dielectric, non-conductive frame High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame Rubber nose pads 99.99% UVA/UVB light absorption Includes Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Description
Features: Dielectric, non-conductive frame High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame Rubber nose pads 99.99% UVA/UVB light absorption Includes Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Suppliers

Company
Product
Description
Supplier Links
Bolle Spirit Safety Glasses with Matte Black Frame and Clear - 253-ST-40075 - Safety Glasses USA
Three Rivers, MI, USA
Bolle Spirit Safety Glasses with Matte Black Frame and Clear
253-ST-40075
Bolle Spirit Safety Glasses with Matte Black Frame and Clear 253-ST-40075
Features: Dielectric, non-conductive frame High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.2mm polycarbonate lens Optimal fit, ultra-lightweight frame Rubber nose pads 99.99% UVA/UVB light absorption Includes Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
    Features:
  • Dielectric, non-conductive frame
  • High contour (10.5 base) dual lens with 180 degree distortion-free viewing and superior optical quality
  • Anti-Scratch and Anti-Fog Lens
  • High impact 2.2mm polycarbonate lens
  • Optimal fit, ultra-lightweight frame
  • Rubber nose pads
  • 99.99% UVA/UVB light absorption
  • Includes Adjustable Neckcord

Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 253-ST-40075
Product Name Bolle Spirit Safety Glasses with Matte Black Frame and Clear
Unlock Full Specs
to access all available technical data

Similar Products

Cairns Invader 664 Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Glasses - 1772332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Specs
Type Goggles
Application Laser Protection
View Details