Safety Glasses USA Radians Chaos Safety Glasses with Mocha Frame and Coffee CS3-45

Description
Radians' next generation of eye protection has arrived in the form of these sleek, lightweight, full-framed specs. The ultra- modern style is available in black or mocha frame colors. Bayonet style temples with rubber tips for superior comfort. Polycarbonate lens for impact resistance. Integrated rubber nosepiece for all day comfort. Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection. Features: Sleek, lightweight full frame glass Original modern style available in black or mocha frame colors Bayonet style temples with rubber tips for superior comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.
Description
Radians' next generation of eye protection has arrived in the form of these sleek, lightweight, full-framed specs. The ultra- modern style is available in black or mocha frame colors. Bayonet style temples with rubber tips for superior comfort. Polycarbonate lens for impact resistance. Integrated rubber nosepiece for all day comfort. Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection. Features: Sleek, lightweight full frame glass Original modern style available in black or mocha frame colors Bayonet style temples with rubber tips for superior comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

Suppliers

Company
Product
Description
Supplier Links
Radians Chaos Safety Glasses with Mocha Frame and Coffee - CS3-45 - Safety Glasses USA
Three Rivers, MI, USA
Radians Chaos Safety Glasses with Mocha Frame and Coffee
CS3-45
Radians Chaos Safety Glasses with Mocha Frame and Coffee CS3-45
Radians' next generation of eye protection has arrived in the form of these sleek, lightweight, full-framed specs. The ultra- modern style is available in black or mocha frame colors. Bayonet style temples with rubber tips for superior comfort. Polycarbonate lens for impact resistance. Integrated rubber nosepiece for all day comfort. Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection. Features: Sleek, lightweight full frame glass Original modern style available in black or mocha frame colors Bayonet style temples with rubber tips for superior comfort Polycarbonate lens for impact resistance Integrated rubber nosepiece for all day comfort Loop tag included for easy product identification Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

Radians' next generation of eye protection has arrived in the form of these sleek, lightweight, full-framed specs. The ultra- modern style is available in black or mocha frame colors. Bayonet style temples with rubber tips for superior comfort. Polycarbonate lens for impact resistance. Integrated rubber nosepiece for all day comfort. Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

    Features:
  • Sleek, lightweight full frame glass
  • Original modern style available in black or mocha frame colors
  • Bayonet style temples with rubber tips for superior comfort
  • Polycarbonate lens for impact resistance
  • Integrated rubber nosepiece for all day comfort
  • Loop tag included for easy product identification

Compliance: Meets ANSI Z87.1+ standards and provides 99.9% UVA/UVB protection.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number CS3-45
Product Name Radians Chaos Safety Glasses with Mocha Frame and Coffee
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1044 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details