Safety Glasses USA Crews Deuce Small Safety Glasses with Blue Temples and Clear DC220

Description
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.
Description
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Suppliers

Company
Product
Description
Supplier Links
Crews Deuce Small Safety Glasses with Blue Temples and Clear - DC220 - Safety Glasses USA
Three Rivers, MI, USA
Crews Deuce Small Safety Glasses with Blue Temples and Clear
DC220
Crews Deuce Small Safety Glasses with Blue Temples and Clear DC220
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Reduced size is 15% smaller than the normal Deuce.

    Features:
  • Polycarbonate lens with standard Duramass AF-4 anti-fog coating.
  • Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit.
  • Contemporary wraparound lens design.
  • 99.9% UV protection.

Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: ANSI Z87.1-2003 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DC220
Product Name Crews Deuce Small Safety Glasses with Blue Temples and Clear
Unlock Full Specs
to access all available technical data

Similar Products