Safety Glasses USA 3M Fuel 2 Safety Glasses with Metallic Sand Frame and Red 11650

Description
FUEL is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.
Description
FUEL is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

Suppliers

Company
Product
Description
Supplier Links
3M Fuel 2 Safety Glasses with Metallic Sand Frame and Red - 11650 - Safety Glasses USA
Three Rivers, MI, USA
3M Fuel 2 Safety Glasses with Metallic Sand Frame and Red
11650
3M Fuel 2 Safety Glasses with Metallic Sand Frame and Red 11650
FUEL is another AOSafety innovation that goes far beyond anything in the category. Features: Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier. FUEL complies with OSHA regulations. Meets or exceeds industrial safety guidelines. Provided protection against 99.9% of harmful UV rays. Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility. Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

FUEL is another AOSafety innovation that goes far beyond anything in the category.

    Features:
  • Torque formed, fire-glazed alloys to create torture-resistant* frames that scream top-tier.
  • FUEL complies with OSHA regulations.
  • Meets or exceeds industrial safety guidelines.
  • Provided protection against 99.9% of harmful UV rays.

Lens Color: Red Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.

Compliance: Meets the “High Impact” level of the ANSI Z87.1-2003 Industrial Safety Standard.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 11650
Product Name 3M Fuel 2 Safety Glasses with Metallic Sand Frame and Red
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 1010 Composite Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details