Features:
These bifocal safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples.
Scratch resistant hard coat and anti-fog polycarbonate lens.
99.9% protection from UVA/UVB rays.
Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.
Features:
- These bifocal safety glasses feature a sleek wraparound frame, no side shield distortion and durable lightweight Nylon temples.
- Scratch resistant hard coat and anti-fog polycarbonate lens.
- 99.9% protection from UVA/UVB rays.
Lens Color: Clear - General purpose with impact protection and maximum visibility.
Compliance: Compliant with ANSI Z87.1+ 2003 standards and meets U.S. Military Eyewear Ballistic Impact Resistance Requirements - MIL-PRF-31013 clause 3.5.1.1, MIL-V-43511 clause 3.5.10.