Safety Glasses USA Encon Veratti V6 Safety Glasses with Black Frame and Red 9209174

Description
The Veratti V6 is a progressive design that has very unique styling. Features: Single wrap-around Lens with superior peripheral vision Sleek, linear temple design with excellent ventilation Soft nose piece and slim temple tips for secure and comfortable fit Includes a Microfiber Bag for cleaning and storage Product Specifications: 8 base curve lens High impact polycarbonate lenses ScratchCoat coating 99.9% UVA & UVB protection to 385 Nm Compliance: SEI Certification: ANSI Z87.1 - 2010, CE EN166, CSA Z94.3 - 2007
Description
The Veratti V6 is a progressive design that has very unique styling. Features: Single wrap-around Lens with superior peripheral vision Sleek, linear temple design with excellent ventilation Soft nose piece and slim temple tips for secure and comfortable fit Includes a Microfiber Bag for cleaning and storage Product Specifications: 8 base curve lens High impact polycarbonate lenses ScratchCoat coating 99.9% UVA & UVB protection to 385 Nm Compliance: SEI Certification: ANSI Z87.1 - 2010, CE EN166, CSA Z94.3 - 2007

Suppliers

Company
Product
Description
Supplier Links
Encon Veratti V6 Safety Glasses with Black Frame and Red - 9209174 - Safety Glasses USA
Three Rivers, MI, USA
Encon Veratti V6 Safety Glasses with Black Frame and Red
9209174
Encon Veratti V6 Safety Glasses with Black Frame and Red 9209174
The Veratti V6 is a progressive design that has very unique styling. Features: Single wrap-around Lens with superior peripheral vision Sleek, linear temple design with excellent ventilation Soft nose piece and slim temple tips for secure and comfortable fit Includes a Microfiber Bag for cleaning and storage Product Specifications: 8 base curve lens High impact polycarbonate lenses ScratchCoat coating 99.9% UVA & UVB protection to 385 Nm Compliance: SEI Certification: ANSI Z87.1 - 2010, CE EN166, CSA Z94.3 - 2007

The Veratti V6 is a progressive design that has very unique styling.

    Features:
  • Single wrap-around Lens with superior peripheral vision
  • Sleek, linear temple design with excellent ventilation
  • Soft nose piece and slim temple tips for secure and comfortable fit
  • Includes a Microfiber Bag for cleaning and storage
    Product Specifications:
  • 8 base curve lens
  • High impact polycarbonate lenses
  • ScratchCoat coating
  • 99.9% UVA & UVB protection to 385 Nm

Compliance: SEI Certification: ANSI Z87.1 - 2010, CE EN166, CSA Z94.3 - 2007

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 9209174
Product Name Encon Veratti V6 Safety Glasses with Black Frame and Red
Unlock Full Specs
to access all available technical data

Similar Products

N6A Houston Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details