Safety Glasses USA Crews Klondike Magnifiers Bifocal Safety Glasses With Clear BF11

Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 standards.
Description
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 standards.

Suppliers

Company
Product
Description
Supplier Links
Crews Klondike Magnifiers Bifocal Safety Glasses With Clear - BF11 - Safety Glasses USA
Three Rivers, MI, USA
Crews Klondike Magnifiers Bifocal Safety Glasses With Clear
BF11
Crews Klondike Magnifiers Bifocal Safety Glasses With Clear BF11
The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options. Features: Strong, lightweight polycarbonate lens with 11 degree base curve. Bi-focal magnifier lenses. 5 position ratchet spatula temples. Filters 99.9% of U.V. radiation. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: Meets ANSI Z87.1 standards.

The Klondike Magnifier from MCR Safety features modern style combined with excellent fit, comfort, and adjustability, also providing 99.9% UV protection, meeting ANSIZ87.1 + high impact standard with a range of magnifier options.

    Features:
  • Strong, lightweight polycarbonate lens with 11 degree base curve.
  • Bi-focal magnifier lenses.
  • 5 position ratchet spatula temples.
  • Filters 99.9% of U.V. radiation.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: Meets ANSI Z87.1 standards.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF11
Product Name Crews Klondike Magnifiers Bifocal Safety Glasses With Clear
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Goggles
Application Laser Protection
View Details