Safety Glasses USA Bolle Slam Safety Glasses with Matte Black Frame and Yellow 253-SL-40082

Description
Features: High contour (11 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.3mm polycarbonate lens Dielectric, non-conductive frame Optimal fit and comfort with non-slip temple tips 99.99% UVA/UVB light absorption Includes Free Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Description
Features: High contour (11 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.3mm polycarbonate lens Dielectric, non-conductive frame Optimal fit and comfort with non-slip temple tips 99.99% UVA/UVB light absorption Includes Free Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Suppliers

Company
Product
Description
Supplier Links
Bolle Slam Safety Glasses with Matte Black Frame and Yellow - 253-SL-40082 - Safety Glasses USA
Three Rivers, MI, USA
Bolle Slam Safety Glasses with Matte Black Frame and Yellow
253-SL-40082
Bolle Slam Safety Glasses with Matte Black Frame and Yellow 253-SL-40082
Features: High contour (11 base) dual lens with 180 degree distortion-free viewing and superior optical quality Anti-Scratch and Anti-Fog Lens High impact 2.3mm polycarbonate lens Dielectric, non-conductive frame Optimal fit and comfort with non-slip temple tips 99.99% UVA/UVB light absorption Includes Free Adjustable Neckcord Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
    Features:
  • High contour (11 base) dual lens with 180 degree distortion-free viewing and superior optical quality
  • Anti-Scratch and Anti-Fog Lens
  • High impact 2.3mm polycarbonate lens
  • Dielectric, non-conductive frame
  • Optimal fit and comfort with non-slip temple tips
  • 99.99% UVA/UVB light absorption
  • Includes Free Adjustable Neckcord

Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 253-SL-40082
Product Name Bolle Slam Safety Glasses with Matte Black Frame and Yellow
Unlock Full Specs
to access all available technical data

Similar Products

N6A Houston Leather Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details