Features:
Lightweight hydrated nylon frame front provides extensive eye coverage
High contour (8 base) dual lens with distortion free viewing and superior optical quality
Anti-Scratch and Anti-Fog Lens
High impact 2.2mm polycarbonate lens
Optimal non-slip fit frame with co-molded temple arms
Rubber nose pads
99.99% UVA/UVB light absorption
Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.
Features:
- Lightweight hydrated nylon frame front provides extensive eye coverage
- High contour (8 base) dual lens with distortion free viewing and superior optical quality
- Anti-Scratch and Anti-Fog Lens
- High impact 2.2mm polycarbonate lens
- Optimal non-slip fit frame with co-molded temple arms
- Rubber nose pads
- 99.99% UVA/UVB light absorption
- Includes Free Soft Pouch and Adjustable Neckcord
Compliance: Meets or exceeds ANSI Z87.1-2010 requirements.