Safety Glasses USA Jackson Nemesis Safety Glasses with Black Frame and Smoke 3000356

Description
The Jackson Nemesis Safety Glasses with Black Frame and Smoke Mirror Lens combines a modern sporty style with amazing comfort and rugged durability. Jackson Nemesis Safety Glasses are some of the most popular safety glasses currently on the market and for good reason, just read some of the product reviews below to see why customers like them so much. If you're looking for comfort, style and durability, then Jackson Nemesis is the right choice. Jackson Nemesis Key Features: Lightweight construction and straight back (bayonet), soft touch temples. Single wrap-around lens offers protection from sides and front. Polycarbonate lens provides 99% UV protection. Available with a variety of different lens tints. See our Jackson Nemesis Section for a full list. Free neck cord included with every pair. Also available in Nemesis Bifocals and Nemesis VL. Lens Color: Smoke Mirror - Mirror coating over a Gray Lens reflects more light giving you a darker lens color and less light transmission through the lens; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.
Description
The Jackson Nemesis Safety Glasses with Black Frame and Smoke Mirror Lens combines a modern sporty style with amazing comfort and rugged durability. Jackson Nemesis Safety Glasses are some of the most popular safety glasses currently on the market and for good reason, just read some of the product reviews below to see why customers like them so much. If you're looking for comfort, style and durability, then Jackson Nemesis is the right choice. Jackson Nemesis Key Features: Lightweight construction and straight back (bayonet), soft touch temples. Single wrap-around lens offers protection from sides and front. Polycarbonate lens provides 99% UV protection. Available with a variety of different lens tints. See our Jackson Nemesis Section for a full list. Free neck cord included with every pair. Also available in Nemesis Bifocals and Nemesis VL. Lens Color: Smoke Mirror - Mirror coating over a Gray Lens reflects more light giving you a darker lens color and less light transmission through the lens; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.

Suppliers

Company
Product
Description
Supplier Links
Jackson Nemesis Safety Glasses with Black Frame and Smoke - 3000356 - Safety Glasses USA
Three Rivers, MI, USA
Jackson Nemesis Safety Glasses with Black Frame and Smoke
3000356
Jackson Nemesis Safety Glasses with Black Frame and Smoke 3000356
The Jackson Nemesis Safety Glasses with Black Frame and Smoke Mirror Lens combines a modern sporty style with amazing comfort and rugged durability. Jackson Nemesis Safety Glasses are some of the most popular safety glasses currently on the market and for good reason, just read some of the product reviews below to see why customers like them so much. If you're looking for comfort, style and durability, then Jackson Nemesis is the right choice. Jackson Nemesis Key Features: Lightweight construction and straight back (bayonet), soft touch temples. Single wrap-around lens offers protection from sides and front. Polycarbonate lens provides 99% UV protection. Available with a variety of different lens tints. See our Jackson Nemesis Section for a full list. Free neck cord included with every pair. Also available in Nemesis Bifocals and Nemesis VL. Lens Color: Smoke Mirror - Mirror coating over a Gray Lens reflects more light giving you a darker lens color and less light transmission through the lens; the mirror color has minimal impact on visibility. Compliance: Meets ANSI Z87.1+ standards.

The Jackson Nemesis Safety Glasses with Black Frame and Smoke Mirror Lens combines a modern sporty style with amazing comfort and rugged durability. Jackson Nemesis Safety Glasses are some of the most popular safety glasses currently on the market and for good reason, just read some of the product reviews below to see why customers like them so much. If you're looking for comfort, style and durability, then Jackson Nemesis is the right choice.
Jackson Nemesis Key Features:

  • Lightweight construction and straight back (bayonet), soft touch temples.
  • Single wrap-around lens offers protection from sides and front.
  • Polycarbonate lens provides 99% UV protection.
  • Available with a variety of different lens tints. See our Jackson Nemesis Section for a full list.
  • Free neck cord included with every pair.
  • Also available in Nemesis Bifocals and Nemesis VL.
    Lens Color: Smoke Mirror - Mirror coating over a Gray Lens reflects more light giving you a darker lens color and less light transmission through the lens; the mirror color has minimal impact on visibility.
    Compliance: Meets ANSI Z87.1+ standards.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 3000356
Product Name Jackson Nemesis Safety Glasses with Black Frame and Smoke
Unlock Full Specs
to access all available technical data

Similar Products

Sierra Protective Eyewear - 697550 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details