Safety Glasses USA Crews Deuce Small Safety Glasses with Smoke Temples and DC210

Description
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.
Description
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Suppliers

Company
Product
Description
Supplier Links
Crews Deuce Small Safety Glasses with Smoke Temples and - DC210 - Safety Glasses USA
Three Rivers, MI, USA
Crews Deuce Small Safety Glasses with Smoke Temples and
DC210
Crews Deuce Small Safety Glasses with Smoke Temples and DC210
Reduced size is 15% smaller than the normal Deuce. Features: Polycarbonate lens with standard Duramass AF-4 anti-fog coating. Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit. Contemporary wraparound lens design. 99.9% UV protection. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003 Certified.

Reduced size is 15% smaller than the normal Deuce.

    Features:
  • Polycarbonate lens with standard Duramass AF-4 anti-fog coating.
  • Synthetic rubber nosepiece and temple sleeves provides a soft comfortable fit.
  • Contemporary wraparound lens design.
  • 99.9% UV protection.

Lens Color: Clear - General purpose with impact protection and maximum visibility.

Compliance: ANSI Z87.1-2003 Certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number DC210
Product Name Crews Deuce Small Safety Glasses with Smoke Temples and
Unlock Full Specs
to access all available technical data

Similar Products

Safety Glasses - 1890749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Feather Fit™ Eyewear -  - MSA Safety
Specs
Type Glasses
Application Ultraviolet / UV
Industry Food and Beverage; Painting
View Details
Specs
Type Goggles
Application Laser Protection
View Details