Get maximum style and protection at minimum cost with Crews® new trend-setting safety glasses. Features:
The super-lightweight CK2® provides near total eye orbital seal.
Flexible bayonet temples gel temple sleeves.
Universal gel nosebridge ensuring compliance and comfort for a variety of wearers.
99.9% UV protection.
Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: ANSI Z87.1-2003 Certified.
Get maximum style and protection at minimum cost with Crews® new trend-setting safety glasses.
Features:
- The super-lightweight CK2® provides near total eye orbital seal.
- Flexible bayonet temples gel temple sleeves.
- Universal gel nosebridge ensuring compliance and comfort for a variety of wearers.
- 99.9% UV protection.
Lens Color: Silver Mirror - Mirror coating over Gray lens provides additional light-reflecting properties; the mirror color has minimal impact on visibility.
Compliance: ANSI Z87.1-2003 Certified.