Safety Glasses USA Elvex Rx-200 Bifocal Safety Glasses With Clear Lens BF21

Description
Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses. Features: RX-200 uses two base six lenses, in a contemporary wrap frame. This allows for both a stylish and protective product. The frame is made from transparent gray Polycarbonate and has a soft rubber nose bridge and rubber tipped temples. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003+ certified.
Description
Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses. Features: RX-200 uses two base six lenses, in a contemporary wrap frame. This allows for both a stylish and protective product. The frame is made from transparent gray Polycarbonate and has a soft rubber nose bridge and rubber tipped temples. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003+ certified.

Suppliers

Company
Product
Description
Supplier Links
Elvex Rx-200 Bifocal Safety Glasses With Clear Lens - BF21 - Safety Glasses USA
Three Rivers, MI, USA
Elvex Rx-200 Bifocal Safety Glasses With Clear Lens
BF21
Elvex Rx-200 Bifocal Safety Glasses With Clear Lens BF21
Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses. Features: RX-200 uses two base six lenses, in a contemporary wrap frame. This allows for both a stylish and protective product. The frame is made from transparent gray Polycarbonate and has a soft rubber nose bridge and rubber tipped temples. Lens Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-2003+ certified.

Second generation of bifocal safety glasses combine the requirement for bifocal lenses with the desire for stylish, lightweight and comfortable glasses.
Features:

  • RX-200 uses two base six lenses, in a contemporary wrap frame.
  • This allows for both a stylish and protective product.
  • The frame is made from transparent gray Polycarbonate and has a soft rubber nose bridge and rubber tipped temples.
    Lens Color: Clear - General purpose with impact protection and maximum visibility.
    Compliance: ANSI Z87.1-2003+ certified.
Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF21
Product Name Elvex Rx-200 Bifocal Safety Glasses With Clear Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cairns 880 Traditional Thermoplastic Fire Helmet -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Specs
Type Goggles
Application Laser Protection
View Details