Safety Glasses USA DeWalt Reinforcer Bifocal Safety Glasses with Smoke Lens BF16

Description
Features: Magnification diopter is molded into the polycarbonate lens. Handgrip pattern on temple is ergonomically positioned for a secure grip. Soft, rubber nosepiece for non-slip comfort. Rubber tipped temples with belt ribs keep glass securely in place. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Protective eyeglass sleeve included. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003+ certified.
Description
Features: Magnification diopter is molded into the polycarbonate lens. Handgrip pattern on temple is ergonomically positioned for a secure grip. Soft, rubber nosepiece for non-slip comfort. Rubber tipped temples with belt ribs keep glass securely in place. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Protective eyeglass sleeve included. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003+ certified.

Suppliers

Company
Product
Description
Supplier Links
DeWalt Reinforcer Bifocal Safety Glasses with Smoke Lens - BF16 - Safety Glasses USA
Three Rivers, MI, USA
DeWalt Reinforcer Bifocal Safety Glasses with Smoke Lens
BF16
DeWalt Reinforcer Bifocal Safety Glasses with Smoke Lens BF16
Features: Magnification diopter is molded into the polycarbonate lens. Handgrip pattern on temple is ergonomically positioned for a secure grip. Soft, rubber nosepiece for non-slip comfort. Rubber tipped temples with belt ribs keep glass securely in place. Distortion free lens provides fatigue free use. Impact resistant polycarbonate lens provides 99.9% UV protection. Protective eyeglass sleeve included. Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-2003+ certified.
    Features:
  • Magnification diopter is molded into the polycarbonate lens.
  • Handgrip pattern on temple is ergonomically positioned for a secure grip.
  • Soft, rubber nosepiece for non-slip comfort.
  • Rubber tipped temples with belt ribs keep glass securely in place.
  • Distortion free lens provides fatigue free use.
  • Impact resistant polycarbonate lens provides 99.9% UV protection.
  • Protective eyeglass sleeve included.

Lens Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception.

Compliance: ANSI Z87.1-2003+ certified.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BF16
Product Name DeWalt Reinforcer Bifocal Safety Glasses with Smoke Lens
Unlock Full Specs
to access all available technical data

Similar Products