Safety Glasses USA Bobster Blackjack 2 Convertible Sunglasses with Black Frame BBJ201

Description
Improve your odds with this eyewear that is both convertible and interchangeable, making it ideal for use on and off the road. Two sets of removable foam are included for extra protection and comfort. In addition, an adjustable strap converts from sunglass to goggle, while three sets of polycarbonate lenses create smooth transitions for clarity from sunrise to sunset. Features: Anti-Fog 100% UVA and UVB protection Carry case, Microfiber cleaning cloth, goggle strap, 2 Sets of Removable Foam, 3 sets of lenses (Anti-Fog Smoke, Amber & Clear) Interchangeable Lenses, Convertible, Sleek design Compliance: CE EN-1836:2005/A1:2007 , EN 166 high speed impact at 45m/s in extreme temperatures. *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.
Description
Improve your odds with this eyewear that is both convertible and interchangeable, making it ideal for use on and off the road. Two sets of removable foam are included for extra protection and comfort. In addition, an adjustable strap converts from sunglass to goggle, while three sets of polycarbonate lenses create smooth transitions for clarity from sunrise to sunset. Features: Anti-Fog 100% UVA and UVB protection Carry case, Microfiber cleaning cloth, goggle strap, 2 Sets of Removable Foam, 3 sets of lenses (Anti-Fog Smoke, Amber & Clear) Interchangeable Lenses, Convertible, Sleek design Compliance: CE EN-1836:2005/A1:2007 , EN 166 high speed impact at 45m/s in extreme temperatures. *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.

Suppliers

Company
Product
Description
Supplier Links
Bobster Blackjack 2 Convertible Sunglasses with Black Frame - BBJ201 - Safety Glasses USA
Three Rivers, MI, USA
Bobster Blackjack 2 Convertible Sunglasses with Black Frame
BBJ201
Bobster Blackjack 2 Convertible Sunglasses with Black Frame BBJ201
Improve your odds with this eyewear that is both convertible and interchangeable, making it ideal for use on and off the road. Two sets of removable foam are included for extra protection and comfort. In addition, an adjustable strap converts from sunglass to goggle, while three sets of polycarbonate lenses create smooth transitions for clarity from sunrise to sunset. Features: Anti-Fog 100% UVA and UVB protection Carry case, Microfiber cleaning cloth, goggle strap, 2 Sets of Removable Foam, 3 sets of lenses (Anti-Fog Smoke, Amber & Clear) Interchangeable Lenses, Convertible, Sleek design Compliance: CE EN-1836:2005/A1:2007 , EN 166 high speed impact at 45m/s in extreme temperatures. *Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.

Improve your odds with this eyewear that is both convertible and interchangeable, making it ideal for use on and off the road. Two sets of removable foam are included for extra protection and comfort. In addition, an adjustable strap converts from sunglass to goggle, while three sets of polycarbonate lenses create smooth transitions for clarity from sunrise to sunset.

    Features:
  • Anti-Fog
  • 100% UVA and UVB protection
  • Carry case, Microfiber cleaning cloth, goggle strap, 2 Sets of Removable Foam, 3 sets of lenses (Anti-Fog Smoke, Amber & Clear)
  • Interchangeable Lenses, Convertible, Sleek design

Compliance: CE EN-1836:2005/A1:2007, EN 166 high speed impact at 45m/s in extreme temperatures.
*Please note that while these glasses would presumably pass ANSI Z87.1-2003 standards, they are NOT certified, and are therefore not endorsed as safety eyewear by Safety Glasses USA.

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number BBJ201
Product Name Bobster Blackjack 2 Convertible Sunglasses with Black Frame
Unlock Full Specs
to access all available technical data

Similar Products

Cairns HP3 Commando Fire Helmets -  - MSA Safety
Specs
Type Goggles (optional feature)
Application Fire Resistant
Industry Fire
View Details
Safety Goggles - 2554053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Goggles
View Details
Specs
Type Goggles
Application Laser Protection
View Details