Safety Glasses USA Guardian Over-The-Glass Safety Glasses with Medium Yellow 25G77HS

Description
Guardian Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features: Fits over frames up to 5 1/4"w X 1 1/2"h - 132mm X 38mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: ANSI Z87.1-2003
Description
Guardian Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features: Fits over frames up to 5 1/4"w X 1 1/2"h - 132mm X 38mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: ANSI Z87.1-2003

Suppliers

Company
Product
Description
Supplier Links
Guardian Over-The-Glass Safety Glasses with Medium Yellow - 25G77HS - Safety Glasses USA
Three Rivers, MI, USA
Guardian Over-The-Glass Safety Glasses with Medium Yellow
25G77HS
Guardian Over-The-Glass Safety Glasses with Medium Yellow 25G77HS
Guardian Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort. Features: Fits over frames up to 5 1/4"w X 1 1/2"h - 132mm X 38mm 360 Degrees of Protection Enhanced Comfort Scratch Resistant Coating UV400 Polycarbonate Lens Lightweight Frame Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments. Compliance: ANSI Z87.1-2003

Guardian Medium Safety Glasses are a perfect match for today's contemporary Rx frames. The modern design allows for maximum protection with the added bonus of superior style and comfort.

    Features:
  • Fits over frames up to 5 1/4"w X 1 1/2"h - 132mm X 38mm
  • 360 Degrees of Protection
  • Enhanced Comfort
  • Scratch Resistant Coating
  • UV400 Polycarbonate Lens
  • Lightweight Frame

Lens Color: Yellow - Best for enhancing contrast and light in low light applications; not recommended for night driving or bright light environments.

Compliance: ANSI Z87.1-2003

Supplier's Site

Technical Specifications

  Safety Glasses USA
Product Category Eyewear
Product Number 25G77HS
Product Name Guardian Over-The-Glass Safety Glasses with Medium Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Clearvue Protective Eyewear - 10012847 - MSA Safety
Specs
Type Glasses
Application Chemical; Dust/Fiber; Electrical; Oil Resistant; Radiation
Industry Building & Construction; Labratory; Mining; Utilities; Agriculture
View Details
Specs
Type Goggles
Application Laser Protection
View Details